Mile-X Equipment, Inc. Samson 262 2:1 Bung Mounted Dispensing System (55 Gal) SAM262

Description
Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum A Self-Contained Dispensing System that Makes Sense Unique 2:1 long stroke pump (4”) - one pump for all fluids, including gear lube. Non-drip, spring loaded valve. Shelf holds container - catches spills - drains back through filtered bushing into drum. Completely packaged as one SKU. Model 262 Complete unit (fits 55 gallon drum) Includes: 2:1 ratio pump, bung bushing, drain shelf with fi lter screen, curved outlet pipe with spring loaded valve.
Description
Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum A Self-Contained Dispensing System that Makes Sense Unique 2:1 long stroke pump (4”) - one pump for all fluids, including gear lube. Non-drip, spring loaded valve. Shelf holds container - catches spills - drains back through filtered bushing into drum. Completely packaged as one SKU. Model 262 Complete unit (fits 55 gallon drum) Includes: 2:1 ratio pump, bung bushing, drain shelf with fi lter screen, curved outlet pipe with spring loaded valve.

Suppliers

Company
Product
Description
Supplier Links
Samson 262 2:1 Bung Mounted Dispensing System (55 Gal) - SAM262 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 262 2:1 Bung Mounted Dispensing System (55 Gal)
SAM262
Samson 262 2:1 Bung Mounted Dispensing System (55 Gal) SAM262
Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum A Self-Contained Dispensing System that Makes Sense Unique 2:1 long stroke pump (4”) - one pump for all fluids, including gear lube. Non-drip, spring loaded valve. Shelf holds container - catches spills - drains back through filtered bushing into drum. Completely packaged as one SKU. Model 262 Complete unit (fits 55 gallon drum) Includes: 2:1 ratio pump, bung bushing, drain shelf with fi lter screen, curved outlet pipe with spring loaded valve.

Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum

A Self-Contained Dispensing System that Makes Sense

Unique 2:1 long stroke pump (4”) - one pump for all fluids, including gear lube.
Non-drip, spring loaded valve.
Shelf holds container - catches spills - drains back through filtered bushing into drum.
Completely packaged as one SKU.

Model 262

Complete unit (fits 55 gallon drum)
Includes:

2:1 ratio pump, bung bushing, drain shelf with fi lter screen, curved outlet pipe with spring loaded valve.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM262
Product Name Samson 262 2:1 Bung Mounted Dispensing System (55 Gal)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2625639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Housing Material Aluminum; Die cast aluminium
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details