Mile-X Equipment, Inc. Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Electronic Lube Meter For mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minute Digital Oil Meter Accuracy: plus or minus 0.5% Patented electronic circuit board for... | |
| Samson Digital Lubrication Meter Digital Oil Meter for mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minuteAccurac y: plus or minus 0.5%Patented electronic circuit board for... | |
| Fluid Meter - US measure Features and Benefits Automatic shut-off for hands-free operation Dispenses in gallons, quarts, pints and liters Rugged trigger guard protects meter from damage Easy-to-replace 9-volt alkaline... | |
| ARO 635390-2 Digital, Metered Fluid Control Handle Digital, Metered, Flexible Nozzle Features: Precise reliable measurement through featured patented oval gear wheel design. Digital LCD readout operates on two standard alkaline... | |
| ARO High Volume Non-Metered Fluid Control Handle Motor Oil, Gear Oil, Transmission Fluid Features: Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid Has... | |
| Graco 238637 EM12 Electronic Meter 3/4 npt(f) swivel inlet, US Measure 1/2 in (12.7 mm) flexible extension Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to... | |
| Graco 238638 EM12 Electronic Meter 3/4 npt(f) swivel inlet, Metric Measure 1/2 in (12.7 mm) rigid extension Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to... | |
| Graco 238639 EM12 Electronic Meter 3/4 npt(f) swivel inlet, Metric Measure 1/2 in (12.7 mm) flexible extension Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to... | |
| Graco 238642 EM12 Electronic Meter 1/2 npt(f) swivel inlet, Metric Measure 1/2 in (12.7 mm) rigid extension Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to... | |
| Graco 238643 EM12 Electronic Meter 1/2 npt(f) swivel inlet, Metric Measure 1/2 in (12.7 mm) flexible extension Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to... | |
| Graco 247712 SD Series 1/2 in npt(f) swivel, locking open trigger, rigid extension & standard automatic non-drip quick-close nozzle for oil products Graco's SD series meters are ideal for metered... | |
| Graco 247713 V5 Non-Metered Valve 247713 - 1/2 npt(f) swivel inlet; 3/8 in (9.5 mm) flexible extension (for atf) Features and Benefits Locking trigger for hands-free operation Rugged cast-body design... | |
| Graco 255348 SDM5 Electronic Fluid Meter - Flexible Extension SDM5 Manual Dispense Electronic Meter, 5 GPM or Less 1/2 in npt(f) swivel, flexible oil extension with standard automatic non-drip quick-close... | |
| Graco 255352 PM5 Electronic Pre-Set Meter - Off-Set Extension Off-Set Extension, (15 degree Bend with 90 degree Elbow), US measure (Replaced 238515) Features and Benefits Automatic shut-off for hands-free operation... | |
| Graco 255800 EM12 Electronic Meter 3/4 npt(f) swivel inlet, US Measure 1/2 in (12.7 mm) rigid extension Features and Benefits Locking trigger for hands-free operation High-flow capability provides up to... | |
| Graco 256556 16 Quart NON Pre-Set Meter Mechanically-Metered Valves Includes valve with flexible extension and twist lock nozzle. Instruction manual 309583. Features and Benefits: Perfect for a wide variety of... | |
| JohnDow JD-3900 Digital Meter Gun Features: Lightweight meter gun measures oil, ATF, gear oil and other fluids Non-drop nozzle Measures in quarts Easy-to read LCD display Includes flex spout... | |
| Lincoln 1444 Battery Grease Gun PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes... | |
| Lincoln 1844 18 Volt Powerluber Grease Gun Kit with 2 Batteries Features: High output 18V motor delivers excellent performance in heavy-duty applications New 18V motor and battery technologies combine to... | |
| Lincoln Battery Grease Gun ** Actual Product May Vary From Image Shown Powerful 12 volt motor Planetary gear drive Machined and hardened piston 2" final drive needle bearings Plated steel... | |
| PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per... | |
| Samson 2199 Heavy Duty Preset Digital Meter Pre-Set Oil Control Handle Electronic oval gear digital preset meter with 60 degree rigid outlet pipe, semi automatic nozzle and 1/2" NPTF screened... |