Mile-X Equipment, Inc. Datasheets for Reels
Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Designed for robust/heavy-duty applications such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal... | |
| Graco 223133 ATF Enclosed Hose Reel Package Size: 1/2" x 25' (12.7 mm x 7.6 m) ATF Hose Reel Max. Pressure psi (bar): 1000 psi (69 bar) Includes Hose, Ball... | |
| Graco 24C538 Hose Inlet Kit For LD Series Hose Reels Hose inlet kit for LD enclosed reels | |
| Graco 24D992 Air Enclosed Hose Reel Package (Hose Reel Image may vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) White Enclosure (24A217) Dispense Valve/Meter (218545) Hose... | |
| Graco 24D993 Water Enclosed Hose Reel Package (Hose Reel Image may vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) White Enclosure (24A217) Dispense Valve/Meter (180685) Water... | |
| Graco 24D996 Motor Oil SD Reel Package SD Reel Package with Enclosure Kit - Steel Spool (Hose Reel Image may vary) Includes: Hose Reel (HPM33B) - Steel Spool Hose Inlet... | |
| Graco 24D998 Air Open Hose Reel Package (Hose Reel Image May Vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (218545) Hose Reel Size: 3/8" | |
| Graco 24D999 Water Open Hose Reel Package (Hose Reel Image may vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (180685) Water Valve Fitting (150287)... | |
| Graco 24E001 Motor Oil Open Hose Reel Package without Enclosure Kit (Hose Reel Image may vary) SD Reel Package without Enclosure Kit - Steel Spool Includes: Hose Reel (HPM33B) -... | |
| Graco 24E002 Motor Oil Open Hose Reel Package (Hose Reel Image may vary) SD Reel Package without Enclosure Kit - Steel Spool Includes: Hose Reel (HPM33B) - Steel Spool... | |
| Graco HPH15B 1/4" x 50" Grease Reel Steel Spool Hose Reel Grease, 1/4" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length... | |
| Graco HPL23B 3/8" x 35" Air/Water Hose Reel Metallic Blue Hose Reel Air, Water, Anti-freeze, Windshield Washer Fluid, 3/8" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating... | |
| Graco HPL65B 1/2" x 50" Air/Water Hose Reel Metallic Blue Hose Reel Air, Water, Anti-freeze, Windshield Washer Fluid, 1/2" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating... | |
| Graco HPM33B 1/2" x 35" Grease Reel Steel Spool Hose Reel Petroleum or Synthetic-Based Oils, 1/2" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar)... | |
| Graco HPM6DB 1/2" x 50" Bare Gear Lube Hose Reel Steel Spool Hose Reel Petroleum or Synthetic-Based Oils, 1/2" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating... | |
| Graco HSH15B Grease Hose Reel: 1/4" x 50' XD Series Hose Reels Grease, 1/4" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in)... | |
| Graco HSL56B 3/8" x 65" Air/Water Reel XD Series Hose Reel Air/Water, 3/8" x 65' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length... | |
| Graco HSM65B Oil Hose Reel: 1/2" x 50' XD Series Hose Reels Petroleum and Synthetic-based Oils, 1/2" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi... | |
| Hosetract COA-250 1/4 X 50 Oxy-Acetylene Hose Reels For 1/4" Siamese Hose Reel is ideally applied when space and safety is required in the welding and cutting area. The reel... | |
| Hosetract HC-240 1/4 x 40 High Pressure Hose Reel C Series: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix... | |
| Hosetract HC-250 1/4 x 50 High Pressure Grease Hose Reel C Series: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add... | |
| Hosetract HC-350 3/8 x 50 High Pressure Grease Hose Reel C Series: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add... | |
| HOSETRACT HD-375 3/8 x 75 HIGH PRESSURE GREASE HOSE REEL This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here... | |
| Hosetract LB-235 1/4 x 35 Low Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are... | |
| Hosetract LB-240 1/4 x 40 Low Pressure Air/Water Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses... | |
| Hosetract LB-250 1/4 x 50 Low Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are... | |
| Hosetract LB-330 3/8 x 30 Low Pressure Air/Water Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses... | |
| Hosetract LB-335 3/8" X 35' Low Pressure Air/Water Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses... | |
| Hosetract LC-340 3/8" X 40' Low Pressure Air/Water Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF... | |
| Hosetract LC-350 3/8 x 50 Low Presure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose... | |
| Hosetract LC-550 1/2 x 50 Low Presure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose... | |
| Hosetract LCS-340 3/8 x 40 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as... | |
| Hosetract LCS-350 3/8 x 50 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as... | |
| Hosetract LCS-370 3/8 x 70 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as... | |
| Hosetract LCS-540 1/2 x 40 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as... | |
| Hosetract LCS-550 1/2 x 50 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as... | |
| Hosetract LD-1025 1 x 25 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LD-1045 1 x 45 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LD-575 1 x 75 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LD-590 1/2 x 90 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LD-750 3/4 x 50 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LD-770 3/4 x 70 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LDS-1025 1 x 25 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LDS-1045 1 x 45 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LDS-740 3/4 x 40 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LDS-750 3/4 x 50 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract LDS-770 3/4 x 70 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are... | |
| Hosetract MC-350 3/8 x 50 Medium Pressure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose... | |
| Hosetract MC-540 1/2 x 40 Medium Pressure Oil/ATF Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF... | |
| Hosetract MC-550 1/2 x 50 Medium Pressure Oil/ATF Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF... | |
| Hosetract MD-575 1/2 x 75 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here... | |
| Hosetract MD-750 3/4 x 50 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here... | |
| Hosetract UTL-325 3/8 x 25 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial... | |
| Hosetract UTL-330 Unitract 3/8 x 30 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other... | |
| Hosetract UTL-335 Unitract 3/8 x 35 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other... | |
| Hosetract UTL-340 Unitract 3/8 x 40 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other... | |
| Hosetract UTL-350 Unitract 3/8 x 50 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other... | |
| Hosetract UTL-350NG Unitract Nitrogen Delivery Hose Reel With all the features of the compact, low cost user friendly Unitract Series Parker high performance push loc hose Hose ends can be... | |
| Hosetract UTL-540 Unitract 1/2 x 40 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other... | |
| Hosetract UTL-550 Unitract 1/2 x 50 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other... | |
| Reelcraft 5430OHP 1/4" X 30' Grease Hose Reel Series 4000 and 5000 reels are all steel construction and compact for a wide range of applications with critical space requirements. A... | |
| Reelcraft 5435OHP 1/4" X 35' Grease Hose Reel Series 4000 and 5000 reels are all steel construction and compact for a wide range of applications with critical space requirements. A... | |
| Reelcraft 5435OMP 1/4" X 35' Oil Hose Reel Series 4000 and 5000 hose reels are all steel construction and compact for a wide range of applications with critical space requirements. | |
| Reelcraft 5450OLP 1/4" X 50' Water Hose Reel Series 4000 and 5000 reels are all steel construction and compact for a wide range of applications with critical space requirements. A... | |
| Reelcraft 5600OLS 3/8" X 35' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Compact - Great for areas where space is... | |
| Reelcraft 5600OMS 3/8" X 30' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Compact - Great for areas where space is... | |
| Reelcraft 5625OHP 3/8" X 25' Grease Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft 5630OMP 3/8" X 30' Oil Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide range... | |
| Reelcraft 5635OLP 3/8" X 35' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft 5650OLP 3/8" X 50' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft 7450OHP 1/4" X 50' Grease Hose Reel ** Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel’s... | |
| Reelcraft 7650OHP 3/8" X 50' Grease Hose Reel ** Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel?s... | |
| Reelcraft 7650OLP 3/8" X 50' Air/Water Hose Reel Series 7000 is very robust and ideal for the most demanding applications. The reel?s base and guide arms are formed from high-grade... | |
| Reelcraft 7650OMP 3/8" X 50' Oil Hose Reel **Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel's base... | |
| Reelcraft 7670OLP 3/8" X 70' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel's... | |
| Reelcraft 7800OLS 1/2" X 50' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series General Use - Many versatile applications in corrosive... | |
| Reelcraft 7800OMS 1/2" X 50' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series General Use - Many versatile applications in corrosive... | |
| Reelcraft 7850OLP 1/2" X 50' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel?s... | |
| Reelcraft 7850OMP 1/2" X 50' Oil Hose Reel ** Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel's... | |
| Reelcraft 7925OLP 3/4" X 25' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel?s... | |
| Reelcraft 81075OHP 3/8" X 75' Grease Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact... | |
| Reelcraft 81100OHP 3/8" X 100' Grease Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact... | |
| Reelcraft 81100OLP 3/8" X 100' Air/Water Hose Reel Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact Base - Fits in areas where space is... | |
| Reelcraft 82000OLS 1/2" X 100' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies... | |
| Reelcraft 82000OMS 1/2" X 75' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies... | |
| Reelcraft 82075OLP 1/2" X 75' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact... | |
| Reelcraft 82075OMP 1/2" X 75' Oil Hose Reel (Medium Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal... | |
| Reelcraft 82100OLP 1/2" X 100' Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal... | |
| Reelcraft 83000OLS 3/4" X 50' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies... | |
| Reelcraft 83050OLP 3/4" X 50' Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal... | |
| Reelcraft A5825OLP 1/2" X 25' Water Hose Reel ** Actual Product May Vary From Image Shown Low Pressure Hose Reels Series 4000 and 5000 reels are all steel construction and... | |
| Reelcraft A5825OMP 1/2" X 25' Oil Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft A5835OLP 1/2" X 35' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft A5835OMP 1/2" X 35' Oil Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft A5850OLP 1/2" X 50' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Series 4000 and 5000 reels are all steel construction and compact for a wide... | |
| Reelcraft D83000OLS 3/4" X 75' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies... | |
| Reelcraft D83075OLP 3/4" X 75' Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal... | |
| Reelcraft D84050OLP 1" X 50' Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal... | |
| Reelcraft E9275OMP 1/2 X 75 Oil Hose Reel (High Pressure) Ships via Truck! Click herefor Shipping/Price Quote Spring Driven Hose Reels Mobile Base Reels - Series E9000 These mobile... | |
| Reelcraft E9299OLP 1/2 X 100 Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels... | |
| Reelcraft E9350OLP 3/4 X 50 Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels... | |
| Reelcraft E9350OMP 3/4 X 50 Oil Hose Reel (Medium Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels... | |
| Reelcraft E9375OLP 3/4 X 75 Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels... | |
| Reelcraft E9450OLP 1" X 50' Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels... | |
| Reelcraft HS18000M 1/2" X 200' Stainless Steel Hose Reel - Hand Crank Corrosion Resistant Stainless Steel Series Compact - Great for areas where space is critical Applications Restaurants Car Washes... | |
| Reelcraft RT425OHP 1/2 X 25 Grease Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT435OHP 1/4" X 35' Grease Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT435OLP 1/4 X 35 Water/Air Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT450OLP 1/4 X 50 Water/Air Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT625OHP 3/8 X 25 Grease Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT625OLP 3/8 X 25 Air/Water Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT625OMP 3/8 X 25 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT635OHP 3/8 X 35 Grease Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT635OLP 3/8 X 35 Air/Water Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT635OMP 3/8 X 35 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT650OLP 3/8 X 50 Air/Water Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT825OLP 1/2 x 25 Air/Water Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT825OMP 1/2 x 25 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT835OLP 1/2 X 35 Air/Water Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft RT835OMP 1/2 X 35 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high... | |
| Reelcraft TH86050OMP 3/8 X 50 Twin Hydraulic Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Twin Hose -... | |
| Reelcraft TH88050OMP 1/12 X 50 Twin Hydraulic Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Twin Hose -... | |
| Samson 1424 Oil Hose Reel Hose Reel Features: Double pedestal side supports and hose guide arms Heavy duty construction Hardened shaft and corrosive proof swivel Full flow porting Permanently lubricated... | |
| Samson 1426 Oil Hose Reel Hose Reel Features: Double pedestal side supports and hose guide arms Heavy duty construction Hardened shaft and corrosive proof swivel Full flow porting Permanently lubricated... | |
| Samson 1428 Oil Hose Reel Hose Reel Features: Double pedestal side supports and hose guide arms Heavy duty construction Hardened shaft and corrosive proof swivel\ Full flow porting Permanently lubricated... | |
| Samson 1432 Grease Hose Reel Hose Reel Features: Double pedestal side supports and hose guide arms Heavy duty construction Hardened shaft and corrosive proof swivel Full flow porting Permanently lubricated... | |
| in) Length ft (mt) Inlet npsm (m) Outlet Grease 20 Metallic Blue 4,000 (276) 3/8 50 (15) 3/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) Optional... | |
| npsm (m) Outlet Air/Water HEL23D 250 (17.2) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber... | |
| npsm (m) Outlet Air/Water HEL33D 250 (17.2) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber... | |
| npsm (m) Outlet Petroleum - Synthetic-based Oils HEM23D 1800 (124) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60)... | |
| npsm (m) Outlet Petroleum - Synthetic-based Oils HEM33D 1800 (124) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60)... | |
| /8 npt (m) -40 - 200 F (-40 - 93 C) *Bare reel - hose sold seperately. Dimensions XD SERIES SIZE 20 A 7.5 in (196mm) B 18.1 in (460... | |
| /8 1/4 npt (m) -40 - 200 F (-40 - 93 C) Dimensions SD SERIES SIZE 20 A 7.0 in (177 mm) B 18.1 in (460 mm) C 23.4 in... | |
| /8 1/4 npt (m) -40 - 200 F (-40 - 93 C) *Bare Reel - hose sold seperately! Dimensions SD SERIES SIZE 10 A 7.0 in (177 mm) B 16.2... | |
| 250 (17.2) 6 mm x 11 m 1/4 in x 35 ft 1/2 in 1/4 in -14 - 140 (-10 - 60) Aluminum, Buna-N, Rubber, PVC 9 kg (19.8 lb)... | |
| 5000 (345) 6 mm x 11 m 1/4 in x 35 ft 3/8 in 1/4 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 13.2 kg (29.1... |