Mile-X Equipment, Inc. Graco 225026 50:1 120lb Grease Pump Kit with Cart GRA225026

Description
Graco 225026 Fire Ball Pump 120 lb with cover, 2 wheel cart, follower plate and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts madeof SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and with stands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage with stands the mostabusive handling Typical Application High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2
Description
Graco 225026 Fire Ball Pump 120 lb with cover, 2 wheel cart, follower plate and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts madeof SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and with stands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage with stands the mostabusive handling Typical Application High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 225026 50:1 120lb Grease Pump Kit with Cart - GRA225026 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 225026 50:1 120lb Grease Pump Kit with Cart
GRA225026
Graco 225026 50:1 120lb Grease Pump Kit with Cart GRA225026
Graco 225026 Fire Ball Pump 120 lb with cover, 2 wheel cart, follower plate and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts madeof SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and with stands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage with stands the mostabusive handling Typical Application High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Graco 225026 Fire Ball Pump

120 lb with cover, 2 wheel cart, follower plate and dispense kit

Fire-Ball 300, 50:1 Air-Operated Piston Pumps

Features and Benefits

  • Non-corrosive air motor design (metal parts madeof SST, aluminum and chrome) for long life
  • No metal-to-metal contact provides longer pump life and with stands harsh environments
  • Double-acting pump provides smooth fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Robust grease inlet cage with stands the mostabusive handling

Typical Application

  • High pressure, medium volume grease dispense
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA225026
Product Name Graco 225026 50:1 120lb Grease Pump Kit with Cart
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details