Mile-X Equipment, Inc. Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| Baldor Carbide Grinding Wheel Features: Silicone Carbide Specifications: Face: 1" Grit: 60 Shipping Weight: 5 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a... | |
| Baldor Diamond Grinding Wheel Features: Fine Finish Diamond Wheel Specifications: Face: ¾" Grit: 220 Shipping Weight: 2 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not... | |
| Baldor Diamond Grinding Wheel Features: General Purpose Diamond Wheel Specifications: Face: ¾" Grit: 120 Shipping Weight: 5 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not... | |
| Baldor Grinding Wheel Features: Aluminum Oxide Specifications: Face: 1" Grit: 46 Shipping Weight: 3 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged... | |
| When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from... |