Mile-X Equipment, Inc. Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| OTC 1124 5¾" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When... | |
| OTC 1126 8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When... | |
| OTC 1127 13-3/8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When... | |
| OTC 1128 12-7/8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When... | |
| OTC 1130 9" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When... | |
| OTC 1157 2-1/2 lb. Slide Hammer These pullers combine a basic slide hammer unit with a No. 1152 internal pulling attachment. Ideal for removing bearing cups, outer races, and oil... | |
| OTC 1158 5 lb. Slide Hammer These pullers combine a basic slide hammer unit with a No 1152 internal pulling attachment. Ideal for removing bearing cups, outer races, and oil... | |
| OTC 27793 "Custom-Made" Driver Tools Starter Set Now you can have the proper-size driver for nearly any automotive seal, bearing, or bushing installation job. Includes discs and handles, spacers, and... | |
| OTC 27794 "Custom-Made" Driver Tools Basic Set Now you can have the proper-size driver for nearly any automotive seal, bearing, or bushing installation job. Includes discs and handles, spacers, and... | |
| OTC 5035 Truck Clutch Adjustment Set The gauge in this set enable you to check the adjustment of pull-type, heavy-duty clutches, ensuring their correct operation. One gauge checks the amount... | |
| OTC 5072 Lucas Rear Brake Adjust Tool If you're working on a lot of medium-duty hydraulic brake systems, you need our adjusting tool. It enables you to easily adjust Lucas... | |
| OTC 5081 Brake Spring Remover Eliminate makeshift, unsafe methods of unhooking and reconnecting retaining springs when replacing brake shoes on heavy-duty tractors and trailers. Simply hook the retaining spring loop... | |
| OTC 7509 CV Joint Tool This tool is a must when you are servicing outer tie rods. It works on imported and domestic models, front or rear wheel drive, cast... | |
| OTC 7676 GM Align Assist Tool With this tool, you won't need to remove tires to adjust the camber on most GM and some Chrysler FWD vehicles. The tool sits... | |
| OTC 7703 10 lb. Slide Hammer This heavy-duty slide hammer puller gets tough with those really stuck parts. It has all the features of our smaller versions, heat treated, 24" |