Mile-X Equipment, Inc. Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| OTC 9769 10' Hydraulic Hose Hydraulic Hose Lightweight, braided (2-ply rating) rugged hose 10 feet in length. High flow hose with 1/4" inside diameter, and 3/8" NPTF ends. Operating pressure... | |
| OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses... | |
| OTC 9780 6' Hydraulic Hose Lightweight, rugged hose Operating pressure is 10,000 PSI | |
| OTC 9781 10' Hydraulic Hose Lightweight, rugged hose. Hose Length: 10ft. Inside Hose Diameter: 3/8" High Flow. Hose Type: Nylon Core Synthetic Fiber Reinforced. 3/8" NPTF ends. Operating Pressure: 10,000... | |
| OTC 9782 20' Hydraulic Hose Lightweight, rugged hose. 3/8 In High Flow Hose ID Reinforced Nylon Core Synthetic Fiber Hose |