Mile-X Equipment, Inc. Samson 354 120 3:1 Pump for 55 Gallon Pump SAM354120

Description
Samson 354 120 3:1 Ratio 55 Gallon Pump w/Bung Adapter PumpMaster 2, 3:1 ratio 55 gallon pump with bung adapter. (Replaces old part # Samson 208) Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. Typically used in workshops, service stations, fast lube centers, etc.
Description
Samson 354 120 3:1 Ratio 55 Gallon Pump w/Bung Adapter PumpMaster 2, 3:1 ratio 55 gallon pump with bung adapter. (Replaces old part # Samson 208) Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. Typically used in workshops, service stations, fast lube centers, etc.

Suppliers

Company
Product
Description
Supplier Links
Samson 354 120 3:1 Pump for 55 Gallon Pump - SAM354120 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 354 120 3:1 Pump for 55 Gallon Pump
SAM354120
Samson 354 120 3:1 Pump for 55 Gallon Pump SAM354120
Samson 354 120 3:1 Ratio 55 Gallon Pump w/Bung Adapter PumpMaster 2, 3:1 ratio 55 gallon pump with bung adapter. (Replaces old part # Samson 208) Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. Typically used in workshops, service stations, fast lube centers, etc.

Samson 354 120 3:1 Ratio 55 Gallon Pump w/Bung Adapter

PumpMaster 2, 3:1 ratio 55 gallon pump with bung adapter.

(Replaces old part # Samson 208)

Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter.

Typically used in workshops, service stations, fast lube centers, etc.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM354120
Product Name Samson 354 120 3:1 Pump for 55 Gallon Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details