Mile-X Equipment, Inc. Samson 210 PumpMaster 2 Air Operated Pump SAM210

Description
Samson 210 PumpMaster 2 Oil Pump Includes Model 904 connecting hose hook-up kit - Just add a 3/4" MIP pvc or iron pipe drop tube and you can connect this pump to any container with a 2" bung. To connect drop tube, Samson recommends a liquid thread sealant such as Blue Loctite. 8 G.P.M. - 2" Air motor piston - 4" Stroke Pumpmaster-2, 3:1 Ratio stub pump only with 2" Bung Bushing Adapter. Outlet: 3/4" NPT(F). Inlet:3/4"NPT(F), Air: 1/4"NPT(F) 3:1 Ratio pumps for oil distribution system Ideal for use in oil distribution systems which include pipe lines, hose reels and meters. For portable and stationary systems, for all types of oils and gear oils. Highly efficient and reliable, very low noise level, low air consumption. Patent double action pump design assures even flow of fluid - only three parts in the air motor - quick and easy maintenance. Precision corrosion resistant parts, high alloy materials, quality seals. Heavy duty, distortion free pump tubes.
Description
Samson 210 PumpMaster 2 Oil Pump Includes Model 904 connecting hose hook-up kit - Just add a 3/4" MIP pvc or iron pipe drop tube and you can connect this pump to any container with a 2" bung. To connect drop tube, Samson recommends a liquid thread sealant such as Blue Loctite. 8 G.P.M. - 2" Air motor piston - 4" Stroke Pumpmaster-2, 3:1 Ratio stub pump only with 2" Bung Bushing Adapter. Outlet: 3/4" NPT(F). Inlet:3/4"NPT(F), Air: 1/4"NPT(F) 3:1 Ratio pumps for oil distribution system Ideal for use in oil distribution systems which include pipe lines, hose reels and meters. For portable and stationary systems, for all types of oils and gear oils. Highly efficient and reliable, very low noise level, low air consumption. Patent double action pump design assures even flow of fluid - only three parts in the air motor - quick and easy maintenance. Precision corrosion resistant parts, high alloy materials, quality seals. Heavy duty, distortion free pump tubes.

Suppliers

Company
Product
Description
Supplier Links
Samson 210 PumpMaster 2 Air Operated Pump - SAM210 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 210 PumpMaster 2 Air Operated Pump
SAM210
Samson 210 PumpMaster 2 Air Operated Pump SAM210
Samson 210 PumpMaster 2 Oil Pump Includes Model 904 connecting hose hook-up kit - Just add a 3/4" MIP pvc or iron pipe drop tube and you can connect this pump to any container with a 2" bung. To connect drop tube, Samson recommends a liquid thread sealant such as Blue Loctite. 8 G.P.M. - 2" Air motor piston - 4" Stroke Pumpmaster-2, 3:1 Ratio stub pump only with 2" Bung Bushing Adapter. Outlet: 3/4" NPT(F). Inlet:3/4"NPT(F), Air: 1/4"NPT(F) 3:1 Ratio pumps for oil distribution system Ideal for use in oil distribution systems which include pipe lines, hose reels and meters. For portable and stationary systems, for all types of oils and gear oils. Highly efficient and reliable, very low noise level, low air consumption. Patent double action pump design assures even flow of fluid - only three parts in the air motor - quick and easy maintenance. Precision corrosion resistant parts, high alloy materials, quality seals. Heavy duty, distortion free pump tubes.

Samson 210 PumpMaster 2 Oil Pump

Includes Model 904 connecting hose hook-up kit - Just add a 3/4" MIP pvc or iron pipe drop tube and you can connect this pump to any container with a 2" bung. To connect drop tube, Samson recommends a liquid thread sealant such as Blue Loctite.

8 G.P.M. - 2" Air motor piston - 4" Stroke

Pumpmaster-2, 3:1 Ratio stub pump only with 2" Bung Bushing Adapter. Outlet: 3/4" NPT(F). Inlet:3/4"NPT(F), Air: 1/4"NPT(F)

3:1 Ratio pumps for oil distribution system
Ideal for use in oil distribution systems which include pipe lines, hose reels and meters. For portable and stationary systems, for all types of oils and gear oils.
Highly efficient and reliable, very low noise level, low air consumption.
Patent double action pump design assures even flow of fluid - only three parts in the air motor - quick and easy maintenance.
Precision corrosion resistant parts, high alloy materials, quality seals.
Heavy duty, distortion free pump tubes.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM210
Product Name Samson 210 PumpMaster 2 Air Operated Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details