Mile-X Equipment, Inc. Samson 304 55:1 Grease Pump, 400 lb. SAM304

Description
Samson 304 55:1 Grease Pump PumpMaster 3, 55:1 Pressure Ratio Grease Pump Model 304 - 55 Gallon (400 lb.) drum Double acting air operated pumps for high pressure greasing. Primarily recommended for use in portable greasing units. Typically used in portable applications in workshops, service stations and fleet maintenance. Pump includes bung adapter.
Description
Samson 304 55:1 Grease Pump PumpMaster 3, 55:1 Pressure Ratio Grease Pump Model 304 - 55 Gallon (400 lb.) drum Double acting air operated pumps for high pressure greasing. Primarily recommended for use in portable greasing units. Typically used in portable applications in workshops, service stations and fleet maintenance. Pump includes bung adapter.

Suppliers

Company
Product
Description
Supplier Links
Samson 304 55:1 Grease Pump, 400 lb. - SAM304 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 304 55:1 Grease Pump, 400 lb.
SAM304
Samson 304 55:1 Grease Pump, 400 lb. SAM304
Samson 304 55:1 Grease Pump PumpMaster 3, 55:1 Pressure Ratio Grease Pump Model 304 - 55 Gallon (400 lb.) drum Double acting air operated pumps for high pressure greasing. Primarily recommended for use in portable greasing units. Typically used in portable applications in workshops, service stations and fleet maintenance. Pump includes bung adapter.

Samson 304 55:1 Grease Pump

PumpMaster 3, 55:1 Pressure Ratio Grease Pump
Model 304 - 55 Gallon (400 lb.) drum

Double acting air operated pumps for high pressure greasing. Primarily recommended for use in portable greasing units.

Typically used in portable applications in workshops, service stations and fleet maintenance.

Pump includes bung adapter.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM304
Product Name Samson 304 55:1 Grease Pump, 400 lb.
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details