Mile-X Equipment, Inc. Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| -5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter:... | |
| ESCO 10006 Pneumatic Torque Wrench Features: Extremely Accurate: Consistent Torque Valves +/- 5% Drive Size: ¾" or 1" Comes with a Heavy Duty Carrying Case Range of Torque: 0 -... | |
| Ingersoll Rand 295A 1" Drive Impact A new, improved 1" drive tool perfect for truck and heavy equipment maintenance, the 295 offers power and convienience at an affordable price. It's... | |
| Ingersoll-Rand 231-HA 1/2" Impact Wrench The 231HA has set the standard for Impactool™ performance for over three decades. Refined engineering and design have perfected performance and made the 231HA one... | |
| Ingersoll-Rand 231C 1/2" Superduty Air Impact Wrench The classic 231C is the most popular tool in its class. Introduced over 25 years ago and continuously refined, it offers the sheer... | |
| MT-1400L Super Duty 1" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-3800P) 1" dr. H.D. impact wrench Torque 1400 ft. lbs. Twin Hammer (more power - balanced blows)... | |
| MT-540L Super Duty 1/2" Dr. Impact Wrench Independent Torque setting (4 positions) Independent Push button forward/reverse control Speed Control Trigger allows a gradual increase in speed as trigger is depressed. | |
| MT-890L Super Duty 3/4" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-22P) Torque 890 ft. lbs. Twin Hammer More Power/Balanced blows Pistol grip 3 Position Power Set No... | |
| OTC 1266 Adjustable Gland Nut Wrench Here’s a wrench designed to fit hydraulic cylinders on most farm and construction equipment. It fits gland nuts from 2" to 6" diameter pin... | |
| OTC 1768 Hendrickson PRIMAAX® Quick Wrench Features: Hendrickson - Approved tool Used to torque cross tube end cap bolts and longitudinal torque rod top pad bolts Reduces maintenance time by... | |
| OTC 1929 2-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket... | |
| OTC 1930 2-7/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket... | |
| OTC 528861 John Deere powerwrench 4.5L & 6.8 L Adapter No. 528861* -- For JD Powertech 4.5L & 6.8L. Wt., 40 lbs. *NOTE: Must be used with No. 205061 universal... | |
| OTC 6068 Ford Diesel Fan Clutch Wrench Designed for use with OTC No. 7205E1 holding tool to remove fan clutch assembly. Has the same size opening as the OTC No. | |
| OTC 6087 GM Injection Pump Wrench Use to loosen or tighten injection pump retaining bolts whenever pump timing adjustment or pump service is required. Services 1996-2000 GM full-size 2- and... | |
| OTC 6969 24" Chain Wrench 24" Ratcheting action makes it possible to re-grip without removing wrench Handles parts of most any shape..round, square, hexagon, or octagon Handle is 24" long; | |
| OTC 7308 Hook Spanner Wrench These pieces will replace many fixed-size wrenches needed to service industrial tractors and other equipment. Their drop-forged jaws adjust to 11 positions for a capacity... | |
| OTC 7309 Hook Spanner Wrench Heavy-Duty Adjustable Hook Spanner Wrench Some jobs require beefier tools. Here’s a wrench to fill that need. It’s drop-forged and features extra heavy construction and... | |
| OTC 7378 50-250 ft/lb Torque Wrench These precision torque wrenches make a loud click when you’ve reached the torque setting. They feature: - ratcheting head -all metal construction -permanently roll... | |
| OTC 7379 100-600 ft/lb Torque Wrench These precision torque wrenches make a loud click when you've reached the torque setting. They feature: - ratcheting heads - all metal construction -... | |
| OTC 7401 19" Chain Wrench -Head design lets you turn part in either direction without removing the wrench. -19" handle. -Fits 3" to 6-3/4" O.D. | |
| OTC 7453A International Diesel Fuel Line Wrench 2.6" long. For international DT466 and 9L diesel engines. Fits 19 mm fuel line nuts. Similar to Ford No. 303-230 | |
| OTC 7463 Gland Nut Wrench This wrench is fully adjustable to fit hydraulic cylinders on vehicles having gland nuts from 1" to 3 3/4" in diameter. It also reverses to... | |
| OTC 7534 Upper Control Arm Wrench This specialized 1/2" drive wrench provides easy access to the upper control arm bolts for front wheel alignment jobs. -22 mm hex wrench for... | |
| OTC 7537 Upper Control Arm Wrench This specialized 1/2" drive wrench provides easy access to the upper control arm bolts for front wheel alignment jobs. -18 mm hex wrench for... | |
| OTC 7640 Adjustable Wrench The really big jobs call for really big tools. The OTC-7640 giant adjustable wrench is rated to withstand 2,000ft. lbs. of torque. | |
| OTC 7641 Adjustable Wrench The really big jobs call for really big tools. The OTC-7641 giant adjustable wrench is rated to withstand 5,000ft. lbs. of torque. | |
| OTC 7998 Chrysler Fuel Pump Module Spanner Wrench Removes and installs the fuel pump retaining ring that holds the fuel pump module onto the gas tank. Works on most 1994-2005... | |
| OTC 885 Adjustable Hook Spanner Wrench Here's a tool that's needed wherever turret adjusting nuts or packing gland nuts are used. It's small in size, but very durable! Capacity: 1... | |
| OTC Ford 6.0L Diesel Fan Clutch Wrench Applications: 2003–newer Ford F-550 and F-650 Super Duty trucks with the 6.0L diesel engine. Features: This is a required tool to tighten or... | |
| OTC 7307 Hook Spanner Wrench These pieces will replace many fixed-size wrenches needed to service industrial tractors and other equipment. Their drop-forged jaws adjust to 11 positions for a capacity... | |
| OTC 7375 100-750 in/lb Torque Wrench These precision torque wrenches make a loud click when you’ve reached the torque setting. Features: Ratcheting heads All-metal construction Permanently roll-marked scales Soft-grip rubber... | |
| OTC 7377 30-150 ft/lb Torque Wrench These precision torque wrenches make a loud click when you've reached the torque setting. Features: Ratcheting heads All-metal construction Permanently roll-marked scales Soft-grip rubber... | |
| OTC 7460 Fuel Line Wrench Fuel line nuts are often hard to reach, but these unique 3/8” square-drive tolls solve that problem. With them, you can loosen or tighten fuel... |