Mile-X Equipment, Inc. Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| -1/2" Stationary Bench Vise (Stationary Base) 10066 - "350N, Machinists' Bench Vises - Stationary Base, 3-1/2" Jaw Width, 5-1/4" Jaw Opening, 2-3/4" Throat Depth " Features 60,000 PSI tensile ductile... | |
| 11128 - Wilton 676 Workbench Vices , 6-1/2" Jaw Width, 5-1/2" Jaw Opening, 3-13/16" Throat Depth Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat... | |
| Handy 14476 Cycle Vise The essential lift accessory. Positions your cycle upright. For Standard Air/Electric Lift, S.A.M. 1000 lift and B.O.B. 1500 lift. Not for Model 20000 Power Lift Note:... | |
| Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model... | |
| Wilton 1755 Industrial Bench Vise 63200 - "1755 Vise, Tradesman Vise, 5-1/2" Jaw Width, 5" Jaw Opening, 3-3/4" Throat Depth" Proudly made in the USA, the Tradesman round channel vise... | |
| Wilton 1765 Industrial Bench Vises 63201 - "1765, Tradesman Vise, 6-1/2"Jaw Width, 6-1/2" Jaw Opening, 4" Throat Depth" Proudly made in the USA, the Tradesman round channel vise is designed... | |
| Wilton 1780A Industrial Workbench Vises 63202 - "1780A, Tradesman Vise , 8" Jaw Width, 7" Jaw Opening, 4-3/4" Throat Depth" Proudly made in the USA, the Tradesman round channel vise... | |
| Wilton 300S Work Bench Vise 10006 - "300S, Machinists' Bench Vises - Swivel Base, 3" Jaw Width, 4-3/4" Jaw Opening, 2-5/8" Throat Depth " Features 60,000 PSI tensile ductile iron... | |
| Wilton 400S Work Bench Vise 10016 - "400S, Machinists' Bench Vises - Swivel Base, 4" Jaw Width, 6-1/2" Jaw Opening, 3-1/2" Throat Depth" Wilton Vise - Machinist's Vise Features: Hardened... | |
| Wilton 500N Industrial Bench Vise 10096 - Stationary Base, 5" Jaw Width, 8" Jaw Opening, 4-1/4" Throat Depth" Wilton Vise - Machinist's Vise Features: 60,000 PSI tensile ductile iron body... | |
| Wilton 648HD 8" Utility Bench Vise 11800 - 8" Jaw Width, 7-1/2" Jaw Opening, 4-1/2" Throat Depth" Features: 180° swivel base with lockdown allows for quick and easy positioning Powder... | |
| Wilton 674 4-1/2" Utility Bench Vise 11126 - "674, Work Bench Vises , 4-1/2" Jaw Width, 4" Jaw Opening, 2-5/8" Throat Depth" Features: 180° swivel base with lockdown allows for... | |
| Wilton 675 Utility Bench Vice 11127, 5-1/2" Jaw Width, 5" Jaw Opening, 3-3/16" Throat Depth Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat paint... | |
| Wilton 744 Work Bench Vise - Swivel Base Stock #21300, 4" Jaw Width, 4-1/2" Jaw Opening, 3-7/8" Throat Depth Features Heavy duty 30,000 PSI castings for long life and added... | |
| Wilton 745 Industrial Bench Vises - Swivel Base Stock #21400, 740 Series, 5" Jaw Width, 5-1/4" Jaw Opening, 3-3/4" Throat Depth Heavy duty 30,000 PSI castings for long life and... | |
| Wilton 748A Industrial Bench Vices 21800 - Swivel Base, 8" Jaw Width, 8-1/4" Jaw Opening, 4-3/4" Throat Depth" Features: Swivel base rotates 360° and has double lockdowns ensuring maximum stability... | |
| Wilton 800S Work Bench Vise Wilton 10036 - Swivel Base, 8" Jaw Width, 12" Jaw Opening, 5-13/16" Throat Depth" Wilton Vise - Machinist's Vise Features: 60,000 PSI tensile ductile iron... | |
| Wilton CBV-100 Super-Junior Clamp-On Vise - 4" 4" Jaw Width, 2-1/4" Jaw Opening, 2" Throat Depth, Clamp-On Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are... | |
| Wilton CBV-65 Super-Junior Clamp-On Vise - 2-1/2" 2-1/2" Jaw Width, 2-1/8" Jaw Opening, 2" Throat Depth, Clamp-On Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are... | |
| Wilton SBV-100 Super-Junior Swivel Vise - 4" 2-1/2" Jaw Width, 2-1/8" Jaw Opening, 2" Throat Depth, Swivel Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are... | |
| Wilton SBV-65 Super-Junior Swivel Vise - 2-1/2" 2-1/2" Jaw Width, 2-1/8" Jaw Opening, 2" Throat Depth, Swivel Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are... | |
| Wilton Vise - 746 Swivel Base Bench Vise Stock # 21500, 740 Series Mechanics Wilton Vise 6" Jaw Width, 5-3/4" Jaw Opening, 4-1/8" Throat Depth The Wilton 6" Mechanics Vise... | |
| Wilton Vise Jaws For Wilton Model 603M3 and Model 503M3 Vise | |
| Wilton Vise Jaws For Wilton Model 603M3-1/2-M3 and 503M3-1/2-M3 Vise | |
| Wilton Vise Jaws For Wilton Model 604M3 and Model 504M3 Columbian Machinists Vise | |
| Wilton Vise Jaws For Wilton Model 605M3 and Model 505M3 Columbian Machinists Vise | |
| Wilton Vise Jaws For Wilton Model 606M3 and 506M3 Columbian Machinists Vise | |
| Wilton Vise Jaws Replacement vise jaws for Wilton 1780A Vise L8" x W5/8" x H1" Holes Center to Center 4" |