Mile-X Equipment, Inc. Graco 225931 5:1 275 Gallon Bung Mount Package GRA225931

Description
Graco 225931 Fire Ball 300 5:1 Pump Package Bung-Mounted Package Container Size: 275 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils
Description
Graco 225931 Fire Ball 300 5:1 Pump Package Bung-Mounted Package Container Size: 275 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Suppliers

Company
Product
Description
Supplier Links
Graco 225931 5:1 275 Gallon Bung Mount Package - GRA225931 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 225931 5:1 275 Gallon Bung Mount Package
GRA225931
Graco 225931 5:1 275 Gallon Bung Mount Package GRA225931
Graco 225931 Fire Ball 300 5:1 Pump Package Bung-Mounted Package Container Size: 275 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Graco 225931 Fire Ball 300 5:1 Pump Package

Bung-Mounted Package
Container Size: 275 Gallon

Kit Includes:

  • Pump, Model 203872
  • Dispense/Hose Fitting Kit, Model 237075
  • Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm)
  • Air Regulator, Model 224512
  • Cover, Model 204574
  • Caster Base, Model 203622
  • Instruction Manual

Features and Benefits

  • Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life
  • No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments
  • Double-acting pump provides reliable fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Open exhaust port provides continuous operation without icing

Typical Application

  • Medium to high volume lubricant transfer for multiple metered dispense points
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Petroleum and synthetic based oils
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA225931
Product Name Graco 225931 5:1 275 Gallon Bung Mount Package
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Central Heating Pumps - 2484948 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details