Mile-X Equipment, Inc. Esco 10543 Calcium Chloride Transfer Pump ESC10543

Description
ESC10543 Calcium Chloride Transfer Pump Features: Spring reinforced hoses for fill and evacuate. 10543 Comes complete with adapters for all valves (large bore and standard) unit is portable or can be mounted in tire service trucks Pump 1 to 1 ratio 10' Hose PUMP MADE IN USA Specifications Assembled weight: 44 lbs Pumps 50 GPM
Description
ESC10543 Calcium Chloride Transfer Pump Features: Spring reinforced hoses for fill and evacuate. 10543 Comes complete with adapters for all valves (large bore and standard) unit is portable or can be mounted in tire service trucks Pump 1 to 1 ratio 10' Hose PUMP MADE IN USA Specifications Assembled weight: 44 lbs Pumps 50 GPM

Suppliers

Company
Product
Description
Supplier Links
Esco 10543 Calcium Chloride Transfer Pump - ESC10543 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Esco 10543 Calcium Chloride Transfer Pump
ESC10543
Esco 10543 Calcium Chloride Transfer Pump ESC10543
ESC10543 Calcium Chloride Transfer Pump Features: Spring reinforced hoses for fill and evacuate. 10543 Comes complete with adapters for all valves (large bore and standard) unit is portable or can be mounted in tire service trucks Pump 1 to 1 ratio 10' Hose PUMP MADE IN USA Specifications Assembled weight: 44 lbs Pumps 50 GPM

ESC10543 Calcium Chloride Transfer Pump

Features:

  • Spring reinforced hoses for fill and evacuate.
  • 10543 Comes complete with adapters for all valves (large bore and standard)
  • unit is portable or can be mounted in tire service trucks
  • Pump 1 to 1 ratio
  • 10' Hose
  • PUMP MADE IN USA

Specifications

  • Assembled weight: 44 lbs
  • Pumps 50 GPM
Supplier's Site
Esco 10543 Calcium Chloride Transfer Pump - ESC10543 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Esco 10543 Calcium Chloride Transfer Pump
ESC10543
Esco 10543 Calcium Chloride Transfer Pump ESC10543
ESC10543 Calcium Chloride Transfer Pump Features: Spring reinforced hoses for fill and evacuate. 10543 Comes complete with adapters for all valves (large bore and standard) unit is portable or can be mounted in tire service trucks Pump 1 to 1 ratio 10' Hose PUMP MADE IN USA Specifications Assembled weight: 44 lbs Pumps 50 GPM

ESC10543 Calcium Chloride Transfer Pump

Features:

  • Spring reinforced hoses for fill and evacuate.
  • 10543 Comes complete with adapters for all valves (large bore and standard)
  • unit is portable or can be mounted in tire service trucks
  • Pump 1 to 1 ratio
  • 10' Hose
  • PUMP MADE IN USA

Specifications

  • Assembled weight: 44 lbs
  • Pumps 50 GPM
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc. Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number ESC10543 ESC10543
Product Name Esco 10543 Calcium Chloride Transfer Pump Esco 10543 Calcium Chloride Transfer Pump
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details