Mile-X Equipment, Inc. Graco 239888 50:1 400lb Drum Grease Pump GRA239888

Description
Graco 239888 Fire-Ball 300 50:1 Grease Pump Fits a 400 lb Stationary or Topper-Inductor Drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last! Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled: Grease up to NGLI #2
Description
Graco 239888 Fire-Ball 300 50:1 Grease Pump Fits a 400 lb Stationary or Topper-Inductor Drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last! Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled: Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 239888 50:1 400lb Drum Grease Pump - GRA239888 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 239888 50:1 400lb Drum Grease Pump
GRA239888
Graco 239888 50:1 400lb Drum Grease Pump GRA239888
Graco 239888 Fire-Ball 300 50:1 Grease Pump Fits a 400 lb Stationary or Topper-Inductor Drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last! Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled: Grease up to NGLI #2

Graco 239888 Fire-Ball 300 50:1 Grease Pump

Fits a 400 lb Stationary or Topper-Inductor Drum

Perfect for high pressure grease dispense!

Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last!

Features and Benefits:

  • Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life
  • No metal-to-metal contact provides longer pump life and withstands harsh environments
  • Double-acting pump provides smooth fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Robust grease inlet cage withstands the most abusive handling

Typical Application:

  • High pressure, medium volume grease dispense
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled:

  • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA239888
Product Name Graco 239888 50:1 400lb Drum Grease Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details