Mile-X Equipment, Inc. Samson 422 55 Gallon Drum Pump SAM422

Description
Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes the following: • Model 408: PM-4, 5:1 ratio pump with 2“ bung bushing. • Model 906: Connecting hose hook-up kit.
Description
Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes the following: • Model 408: PM-4, 5:1 ratio pump with 2“ bung bushing. • Model 906: Connecting hose hook-up kit.

Suppliers

Company
Product
Description
Supplier Links
Samson 422 55 Gallon Drum Pump - SAM422 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 422 55 Gallon Drum Pump
SAM422
Samson 422 55 Gallon Drum Pump SAM422
Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes the following: • Model 408: PM-4, 5:1 ratio pump with 2“ bung bushing. • Model 906: Connecting hose hook-up kit.

Samson 422 Pumpmaster-4 system for std 250 Gal.
Work bench type tank.
(Shown with Model 400)

Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously.

Includes the following:
• Model 408: PM-4, 5:1 ratio pump with 2“ bung bushing.
• Model 906: Connecting hose hook-up kit.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM422
Product Name Samson 422 55 Gallon Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details