Mile-X Equipment, Inc. OTC 4026 Air Hydraulic Power Unit OTC4026

Description
OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All internal moving parts are constructed of metal, not plastic! Unique external relief valve ensures damaged-free operation should oil reservoir be overfilled. Internal vent eliminates external oil leakage. Rotary-style pressure release provides superior operator control. Carries OTC's unsurpassed Lifetime Marathon Warranty. Specifications: Oil delivery -- 10 cu. in. of oil @ 9,500 PSI Reservoir capacity -- 39 cu. in. (34 cu. in. usable) Internal relief setting -- 10,000 PSI Air operating pressure -- 40-120 PSI Dimensions -- 16-15/16" long x 6-3.8" high x 5-5/8" wide No. 4026 -- Air/hydraulic power unit. Wt., 13 lbs., 8 oz.
Description
OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All internal moving parts are constructed of metal, not plastic! Unique external relief valve ensures damaged-free operation should oil reservoir be overfilled. Internal vent eliminates external oil leakage. Rotary-style pressure release provides superior operator control. Carries OTC's unsurpassed Lifetime Marathon Warranty. Specifications: Oil delivery -- 10 cu. in. of oil @ 9,500 PSI Reservoir capacity -- 39 cu. in. (34 cu. in. usable) Internal relief setting -- 10,000 PSI Air operating pressure -- 40-120 PSI Dimensions -- 16-15/16" long x 6-3.8" high x 5-5/8" wide No. 4026 -- Air/hydraulic power unit. Wt., 13 lbs., 8 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 4026 Air Hydraulic Power Unit - OTC4026 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4026 Air Hydraulic Power Unit
OTC4026
OTC 4026 Air Hydraulic Power Unit OTC4026
OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All internal moving parts are constructed of metal, not plastic! Unique external relief valve ensures damaged-free operation should oil reservoir be overfilled. Internal vent eliminates external oil leakage. Rotary-style pressure release provides superior operator control. Carries OTC's unsurpassed Lifetime Marathon Warranty. Specifications: Oil delivery -- 10 cu. in. of oil @ 9,500 PSI Reservoir capacity -- 39 cu. in. (34 cu. in. usable) Internal relief setting -- 10,000 PSI Air operating pressure -- 40-120 PSI Dimensions -- 16-15/16" long x 6-3.8" high x 5-5/8" wide No. 4026 -- Air/hydraulic power unit. Wt., 13 lbs., 8 oz.

OTC 4026 Air/Hydraulic Power Unit

Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All internal moving parts are constructed of metal, not plastic! Unique external relief valve ensures damaged-free operation should oil reservoir be overfilled. Internal vent eliminates external oil leakage. Rotary-style pressure release provides superior operator control. Carries OTC's unsurpassed Lifetime Marathon Warranty.

Specifications:

  • Oil delivery -- 10 cu. in. of oil @ 9,500 PSI
  • Reservoir capacity -- 39 cu. in. (34 cu. in. usable)
  • Internal relief setting -- 10,000 PSI
  • Air operating pressure -- 40-120 PSI
  • Dimensions -- 16-15/16" long x 6-3.8" high x 5-5/8" wide

No. 4026 -- Air/hydraulic power unit. Wt., 13 lbs., 8 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC4026
Product Name OTC 4026 Air Hydraulic Power Unit
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1218587 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Power Source 100 to 230 v
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details