Mile-X Equipment, Inc. ARO 666100-3C9-C 1" Diaphragm Pump ARO6661003C9C

Description
ARO 666100-3C9-C 1" Diaphragm Pump Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel , Body Material Aluminum, Check Seat Material Polypropylene/Hytrel , Diaphragm Material Hytrel, Maximum Flow 38 CFM, Maximum Flow 35 GPM, Port Single, Maximum Suspended Solids Diameter 1/8 Inch, Air Operated
Description
ARO 666100-3C9-C 1" Diaphragm Pump Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel , Body Material Aluminum, Check Seat Material Polypropylene/Hytrel , Diaphragm Material Hytrel, Maximum Flow 38 CFM, Maximum Flow 35 GPM, Port Single, Maximum Suspended Solids Diameter 1/8 Inch, Air Operated

Suppliers

Company
Product
Description
Supplier Links
ARO 666100-3C9-C 1
Coldwater, OH, USA
ARO 666100-3C9-C 1" Diaphragm Pump
ARO6661003C9C
ARO 666100-3C9-C 1" Diaphragm Pump ARO6661003C9C
ARO 666100-3C9-C 1" Diaphragm Pump Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel , Body Material Aluminum, Check Seat Material Polypropylene/Hytrel , Diaphragm Material Hytrel, Maximum Flow 38 CFM, Maximum Flow 35 GPM, Port Single, Maximum Suspended Solids Diameter 1/8 Inch, Air Operated

ARO 666100-3C9-C 1" Diaphragm Pump

Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel, Body Material Aluminum, Check Seat Material Polypropylene/Hytrel, Diaphragm Material Hytrel, Maximum Flow 38 CFM, Maximum Flow 35 GPM, Port Single, Maximum Suspended Solids Diameter 1/8 Inch, Air Operated

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number ARO6661003C9C
Product Name ARO 666100-3C9-C 1" Diaphragm Pump
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S20_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 200.000 GPM (0.00 to 757.58 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Hydraulic Hand Pumps - 807895 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details