Mile-X Equipment, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| 9652 Pressure Gauge Four scales: 0-10,000 PSI 0-5 Ton 0-10 Ton 0-25 Ton 3-1/2” dia. Face. (Dry). Wt., 8 oz. | |
| OTC 3490 Deluxe Digital Pressure Gauge Multi-Application Digital Pressure and Temperature Analyzer combining the functions of vacuum, oil pressure, hydraulic system pressure, fuel pressure, transmission pressure, compression, and air conditioning—all... | |
| OTC 9625 Pressure Switch Pressure switch 1/4" NPTF external thread | |
| OTC 9650 Pressure Gauge Four scales: 0-10,000 PSI, 0-17-1/2 ton, 0-30 ton, and 0-50 ton. 3 1/2 dia face | |
| OTC 9651 Pressure Gauge Features: Four scales: 0-10,000 PSI 0-55 ton 0-75 ton 0-100 ton 31/2" dia. face. Wt., 8 oz. | |
| OTC 9653 Pressure Gauge Use with any OTC pump or ram (Dry). Wt., 8 oz. Two scales: 0-10,000 PSI 0-689 BAR. 3 1/2 dia face. | |
| OTC 9654 Pressure Gauge Pressure gauge. Use with any OTC pump (Dry). Wt., 5 oz. Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face. | |
| OTC 9655 Pressure Gauge Pressure gauge. 3 -1/2" dia. face (Dry). Wt., 8 oz. One scale: 0-6,000 PSI | |
| OTC 9658 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face. Gauge is filled with glycerin or silicone to dampen vibration... | |
| OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. |