Mile-X Equipment, Inc. Samson 353 120 3:1 Stub Pump SAM353120

Description
Samson 353 120 3:1 Stub Pump PumpMaster 2, 3:1 ratio stub pump only with bung adapter. (Replaces old part # Samson 200) Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. Typically used in workshops, service stations, fast lube centers, etc.
Description
Samson 353 120 3:1 Stub Pump PumpMaster 2, 3:1 ratio stub pump only with bung adapter. (Replaces old part # Samson 200) Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. Typically used in workshops, service stations, fast lube centers, etc.

Suppliers

Company
Product
Description
Supplier Links
Samson 353 120 3:1 Stub Pump - SAM353120 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 353 120 3:1 Stub Pump
SAM353120
Samson 353 120 3:1 Stub Pump SAM353120
Samson 353 120 3:1 Stub Pump PumpMaster 2, 3:1 ratio stub pump only with bung adapter. (Replaces old part # Samson 200) Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. Typically used in workshops, service stations, fast lube centers, etc.

Samson 353 120 3:1 Stub Pump

PumpMaster 2, 3:1 ratio stub pump only with bung adapter.

(Replaces old part # Samson 200)

Double acting air operated medium pressure pumps for dispensing lubricants from portable units or in medium size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter.

Typically used in workshops, service stations, fast lube centers, etc.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM353120
Product Name Samson 353 120 3:1 Stub Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details