Mile-X Equipment, Inc. Datasheets for Air Hose and Air Duct Hose
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more
| Product Name | Notes |
|---|---|
| Esco 10950 Inflation/Deflation Tire Gauge With 6ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration... | |
| Esco 10951 Inflation/Deflation Tire Gauge With 12ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration... | |
| Esco 10952 Inflation/Deflation Tire Gauge With 6ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration... | |
| Esco 10953 Inflation/Deflation Tire Gauge With 12ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration... | |
| Esco 12122 Air Hose Air Hose, 20 ft, Red The hose ends are all |