Mile-X Equipment, Inc. Samson 900 302 3:1 Stub Pump Package SAM900302

Description
Samson 900 302 Stub Pump Package PM2 - 3:1 Pump Hose Reel Meter Package Stub pump for use with tank with 2199 preset handle All Series 9003 packages include: Configured PM 2 3:1 pump Model 904 connection kit SERIEs 506 1/2” x 50’ MP oil reel model 506 222 Model 955 filter/regulator Digital metered control handle
Description
Samson 900 302 Stub Pump Package PM2 - 3:1 Pump Hose Reel Meter Package Stub pump for use with tank with 2199 preset handle All Series 9003 packages include: Configured PM 2 3:1 pump Model 904 connection kit SERIEs 506 1/2” x 50’ MP oil reel model 506 222 Model 955 filter/regulator Digital metered control handle

Suppliers

Company
Product
Description
Supplier Links
Samson 900 302 3:1 Stub Pump Package - SAM900302 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 900 302 3:1 Stub Pump Package
SAM900302
Samson 900 302 3:1 Stub Pump Package SAM900302
Samson 900 302 Stub Pump Package PM2 - 3:1 Pump Hose Reel Meter Package Stub pump for use with tank with 2199 preset handle All Series 9003 packages include: Configured PM 2 3:1 pump Model 904 connection kit SERIEs 506 1/2” x 50’ MP oil reel model 506 222 Model 955 filter/regulator Digital metered control handle

Samson 900 302 Stub Pump Package

PM2 - 3:1 Pump Hose Reel Meter Package

Stub pump for use with tank with 2199 preset handle

All Series 9003 packages include:

  • Configured PM 2 3:1 pump
  • Model 904 connection kit
  • SERIEs 506 1/2” x 50’ MP oil reel model 506 222
  • Model 955 filter/regulator
  • Digital metered control handle
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM900302
Product Name Samson 900 302 3:1 Stub Pump Package
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details