Mile-X Equipment, Inc. JohnDow JDOL-55 55 Gallon Oil Pump System JOHJDOL55

Description
JohnDow JDOL-55 55 Gallon Oil Pump System Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun **(Drum not included)
Description
JohnDow JDOL-55 55 Gallon Oil Pump System Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun **(Drum not included)

Suppliers

Company
Product
Description
Supplier Links
JohnDow JDOL-55 55 Gallon Oil Pump System - JOHJDOL55 - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow JDOL-55 55 Gallon Oil Pump System
JOHJDOL55
JohnDow JDOL-55 55 Gallon Oil Pump System JOHJDOL55
JohnDow JDOL-55 55 Gallon Oil Pump System Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun **(Drum not included)

JohnDow JDOL-55 55 Gallon Oil Pump System

Pneumatic Oil System for 55-Gallon

Bung-Type Drum with 3:1 Pump System

Includes:

  • JD-3615 3:1 oil pump
  • JDM-1038 10' delivery hose
  • JD-3930 Oil delivery gun
  • **(Drum not included)
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number JOHJDOL55
Product Name JohnDow JDOL-55 55 Gallon Oil Pump System
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details