Mile-X Equipment, Inc. Samson 347120 5:1 Stub Pump w/Bung Adapter SAM347120

Description
Samson 347 120 5:1 Stub Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 5:1 Double acting air operated high pressure pumps for dispensing lubricants in large size installations including multiple dispensing points with simultaneous operation. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. New Model 347 120 (Replaces Old Model 400) PumpMaster 4 5:1 ratio stub pump with bung adapter Optional: Model XXX XXX PumpMaster 4, 5:1 ratio 16 gallon keg pump with bung adapter. Model 348 120 PumpMaster 4, 5:1 ratio 55 gallon drum pump with bung adapter. Technical Data:
Description
Samson 347 120 5:1 Stub Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 5:1 Double acting air operated high pressure pumps for dispensing lubricants in large size installations including multiple dispensing points with simultaneous operation. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. New Model 347 120 (Replaces Old Model 400) PumpMaster 4 5:1 ratio stub pump with bung adapter Optional: Model XXX XXX PumpMaster 4, 5:1 ratio 16 gallon keg pump with bung adapter. Model 348 120 PumpMaster 4, 5:1 ratio 55 gallon drum pump with bung adapter. Technical Data:

Suppliers

Company
Product
Description
Supplier Links
Samson 347120 5:1 Stub Pump w/Bung Adapter - SAM347120 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 347120 5:1 Stub Pump w/Bung Adapter
SAM347120
Samson 347120 5:1 Stub Pump w/Bung Adapter SAM347120
Samson 347 120 5:1 Stub Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 5:1 Double acting air operated high pressure pumps for dispensing lubricants in large size installations including multiple dispensing points with simultaneous operation. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter. New Model 347 120 (Replaces Old Model 400) PumpMaster 4 5:1 ratio stub pump with bung adapter Optional: Model XXX XXX PumpMaster 4, 5:1 ratio 16 gallon keg pump with bung adapter. Model 348 120 PumpMaster 4, 5:1 ratio 55 gallon drum pump with bung adapter. Technical Data:

Samson 347 120 5:1 Stub Pump with Bung Adapter

PumpMaster 4 Oil Pump, Pressure Ratio 5:1

Double acting air operated high pressure pumps for dispensing lubricants in large size installations including multiple dispensing points with simultaneous operation. Will pump all types of lubricants, even those of higher viscosity. Pump includes bung adapter.

New Model 347 120
(Replaces Old Model 400)
PumpMaster 4 5:1 ratio stub pump with bung adapter

Optional:
Model XXX XXX PumpMaster 4, 5:1 ratio 16 gallon keg pump with bung adapter.

Model 348 120 PumpMaster 4, 5:1 ratio 55 gallon drum pump with bung adapter.

Technical Data:

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM347120
Product Name Samson 347120 5:1 Stub Pump w/Bung Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details