Mile-X Equipment, Inc. Samson 600 10:1 Fluid Pump (Stub Pump Only) SAM600

Description
Samson 600 10:1 Fluid Pump (Stub Pump Only) 10 Year Warranty!!! Model 600 Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems Heavy duty, High pressure, High performance fluid and grease pumps for installations having long dispense lines, where low pressure would limit pump performance, or for cold weather and severe duty operations. New air motor mechanism tested to more than twelve (12) million cycles. Double acting priming piston grease pump design will not foul. For grease up to NLGI-No. 3. Double acting, double ball valve design fluid pump assures even flow of fluid. Corrosion resistant parts including, aluminum alloy steel, polyurethane and nitrile. Deluxe powder coat finish. High performance allows multiple outlet dispensing valves to operate simultaneously. Quiet dual muffler exhaust (1), no icing, longer stroke equals fewer cycles, producing less wear and longer life. Technical Data 10:1 Ratio Pumps Max Air Pressure .................... .................... ......... 160 psi (11 bar) Min Air Pressure .................... .................... .......... 10 psi (.70 bar) Avg. Air Consumption .................... .................... .. 8 cfm (285 lm) Max Cap @ 100 psi (7 bar) .................... ............ 16 gpm* (43 lm) Max Pressure Output .................... .................... ... 1600 psi (112 bar) Air Inlet Thread .................... .................... ............. 1/2” F Pump Outlet Thread .................... .................... ..... 3/4” F Fluid Inlet Thread .................... .................... .......... 1 1/2” F Pump Mounting .................... .................... ............. Flange (Bung Opt)
Description
Samson 600 10:1 Fluid Pump (Stub Pump Only) 10 Year Warranty!!! Model 600 Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems Heavy duty, High pressure, High performance fluid and grease pumps for installations having long dispense lines, where low pressure would limit pump performance, or for cold weather and severe duty operations. New air motor mechanism tested to more than twelve (12) million cycles. Double acting priming piston grease pump design will not foul. For grease up to NLGI-No. 3. Double acting, double ball valve design fluid pump assures even flow of fluid. Corrosion resistant parts including, aluminum alloy steel, polyurethane and nitrile. Deluxe powder coat finish. High performance allows multiple outlet dispensing valves to operate simultaneously. Quiet dual muffler exhaust (1), no icing, longer stroke equals fewer cycles, producing less wear and longer life. Technical Data 10:1 Ratio Pumps Max Air Pressure .................... .................... ......... 160 psi (11 bar) Min Air Pressure .................... .................... .......... 10 psi (.70 bar) Avg. Air Consumption .................... .................... .. 8 cfm (285 lm) Max Cap @ 100 psi (7 bar) .................... ............ 16 gpm* (43 lm) Max Pressure Output .................... .................... ... 1600 psi (112 bar) Air Inlet Thread .................... .................... ............. 1/2” F Pump Outlet Thread .................... .................... ..... 3/4” F Fluid Inlet Thread .................... .................... .......... 1 1/2” F Pump Mounting .................... .................... ............. Flange (Bung Opt)

Suppliers

Company
Product
Description
Supplier Links
Samson 600 10:1 Fluid Pump (Stub Pump Only) - SAM600 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 600 10:1 Fluid Pump (Stub Pump Only)
SAM600
Samson 600 10:1 Fluid Pump (Stub Pump Only) SAM600
Samson 600 10:1 Fluid Pump (Stub Pump Only) 10 Year Warranty!!! Model 600 Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems Heavy duty, High pressure, High performance fluid and grease pumps for installations having long dispense lines, where low pressure would limit pump performance, or for cold weather and severe duty operations. New air motor mechanism tested to more than twelve (12) million cycles. Double acting priming piston grease pump design will not foul. For grease up to NLGI-No. 3. Double acting, double ball valve design fluid pump assures even flow of fluid. Corrosion resistant parts including, aluminum alloy steel, polyurethane and nitrile. Deluxe powder coat finish. High performance allows multiple outlet dispensing valves to operate simultaneously. Quiet dual muffler exhaust (1), no icing, longer stroke equals fewer cycles, producing less wear and longer life. Technical Data 10:1 Ratio Pumps Max Air Pressure .................... .................... ......... 160 psi (11 bar) Min Air Pressure .................... .................... .......... 10 psi (.70 bar) Avg. Air Consumption .................... .................... .. 8 cfm (285 lm) Max Cap @ 100 psi (7 bar) .................... ............ 16 gpm* (43 lm) Max Pressure Output .................... .................... ... 1600 psi (112 bar) Air Inlet Thread .................... .................... ............. 1/2” F Pump Outlet Thread .................... .................... ..... 3/4” F Fluid Inlet Thread .................... .................... .......... 1 1/2” F Pump Mounting .................... .................... ............. Flange (Bung Opt)

Samson 600 10:1 Fluid Pump (Stub Pump Only)

10 Year Warranty!!!

Model 600

Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006)

Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems

Heavy duty, High pressure, High performance fluid and grease pumps for installations having long dispense lines, where low pressure would limit pump performance, or for cold weather and severe duty operations.

New air motor mechanism tested to more than twelve (12) million cycles. Double acting priming piston grease pump design will not foul. For grease up to NLGI-No. 3. Double acting, double ball valve design fluid pump assures even flow of fluid.

Corrosion resistant parts including, aluminum alloy steel, polyurethane and nitrile. Deluxe powder coat finish.

High performance allows multiple outlet dispensing valves to operate simultaneously.

Quiet dual muffler exhaust (1), no icing, longer stroke equals fewer cycles, producing less wear and longer life.

Technical Data 10:1 Ratio Pumps

Max Air Pressure ................................................. 160 psi (11 bar)
Min Air Pressure .................................................. 10 psi (.70 bar)
Avg. Air Consumption .......................................... 8 cfm (285 lm)
Max Cap @ 100 psi (7 bar) ................................ 16 gpm* (43 lm)
Max Pressure Output ........................................... 1600 psi (112 bar)
Air Inlet Thread ..................................................... 1/2” F
Pump Outlet Thread ............................................. 3/4” F
Fluid Inlet Thread .................................................. 1 1/2” F
Pump Mounting ..................................................... Flange (Bung Opt)

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM600
Product Name Samson 600 10:1 Fluid Pump (Stub Pump Only)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details