Mile-X Equipment, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| OTC 3305-141 Nissan OBD I and II Cable Nissan OBD I and II Cable Application: For Nissan ’89 | |
| OTC 3305-27 Cable *** Actual Product May Differ From Image Shown *** Ford ABS cable. Model/Year: Ford ABS Mystique '95 Econoline Van '94-'96 No. 3305-27 -- Ford ABS cable. Wt.,... | |
| OTC 3305-65 Cable Chrysler III 25-pin, 18" cable. Model/Year: LH Chrysler '93-'95 CCD with 4000 Enhanced, Monitor Elite, Nemisys, Genisys '88-'95 No. 3305-65 -- Chrysler III 25-pin, 18" cable. Wt.,... | |
| OTC 3305-72 DB-25 8-Pin DIN Cable *** Actual Product May Differ From Image Shown *** No. 3305-72 -- DB-25 to 8-pin DIN extension cable. Use with Enhanced Monitor 4000 only,... | |
| OTC 3305-84 Monitor Cable Ford III, 25-pin, 18" cable (red) with 4' power lead. Model/Year: Ford EEC IV DCL ABS, suspension. '83-'95 Use with Pathfinder III or newer software. No. | |
| OTC 3421-08 Download Cable Kit No. 3421-08 -- 6' PC to scan tool cable, DB-9 to RJ-45. Wt., 4 oz. | |
| OTC 3421-41 39 Pin Mercedes Cable 38 Pin adapter cable, Mercedes '86-'05. | |
| OTC 3421-88 Genisys OBD II Smart Cable This powerful kit maximizes technician productivity with the three most popular Genisys options -- OBD II Smart Cable, USA 2006 Domestic software, and... | |
| OTC 3491-11 6 ft. Cable Kit No. 3491-11 -- 6' cable. Wt., 4 oz. | |
| OTC 3491-12 12 ft. Cable Kit No. 3491-12 -- 12' cable. Wt., 7 oz. | |
| OTC 3491-13 20 ft. Cable Kit No. 3491-13 -- 20' Cable. Wt., 12 oz. |