Mile-X Equipment, Inc. Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| This Baldor Adjustable Belt Sander ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several... | |
| Baldor Adjustable Belt Sander (1 PH) This Baldor Adjustable Belt Sander ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential... | |
| Baldor Adjustable Speed Belt Sander - Single Phase This Baldor Speed Belt Sander ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check... | |
| Baldor Combination Abrasive Belt Sander/Grinder (1 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential... | |
| Baldor Combination Abrasive Belt Sander/Grinder (3 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential... | |
| Baldor Stationary Abrasive Belt Sander - Single Phase This Baldor Stationary Belt Sander ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check... | |
| Baldor Stationary Abrasive Belt Sander - Three Phase This Baldor Stationary Belt Sander ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check... | |
| Jet J-4002 Belt & Disc Sander J-4002 ; STOCK NUMBER 577003 1 x 42 BENCH BELT & DISC SANDER Features Hinged idler wheel cover Power take off, allows for mounting... | |
| Jet J-41002 Belt Sander 2" x 42" Bench Belt and Disc Sander - J-41002 Features Deluxe miter gauge that turns and locks for common angles, 45° both left and right... | |
| Jet J-4200A Industrial Belt and Disc Finishing Machine This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries... | |
| Jet J-4300A Industrial Belt Sander This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be... | |
| Jet J-4400A Industrial Disc Sander This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be... | |
| Jet J-4421-2 Disc Sander This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there... | |
| Jet J-4421-4 Disc Sander This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there... |