Mile-X Equipment, Inc. Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Durable steel frame resists buckling and bending Hand-operated winch and cable mechanism... | |
| OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. | |
| OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high... | |
| OTC 4012 Two-Speed Hand Pump Two 4012 two-speed hand pump's all-metal construction almost eliminates the chance of leaking, or damage to the pump from regular use or accidents. It's the... | |
| OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic... |