Mile-X Equipment, Inc. Graco 239887 50:1 120lb Drum Grease Pump GRA239887

Description
Graco 239887 Fire-Ball 300, 50:1 Grease Pump Fits 120 lb drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last! Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2
Description
Graco 239887 Fire-Ball 300, 50:1 Grease Pump Fits 120 lb drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last! Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 239887 50:1 120lb Drum Grease Pump - GRA239887 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 239887 50:1 120lb Drum Grease Pump
GRA239887
Graco 239887 50:1 120lb Drum Grease Pump GRA239887
Graco 239887 Fire-Ball 300, 50:1 Grease Pump Fits 120 lb drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last! Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Graco 239887 Fire-Ball 300, 50:1 Grease Pump

Fits 120 lb drum

Perfect for high pressure grease dispense!

Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its durability and long life. A package including a trusty Fire-Ball is sure to last!

Features and Benefits:

  • Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life
  • No metal-to-metal contact provides longer pump life and withstands harsh environments
  • Double-acting pump provides smooth fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Robust grease inlet cage withstands the most abusive handling

Typical Application:

  • High pressure, medium volume grease dispense
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining Typical Fluids Handled
    • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA239887
Product Name Graco 239887 50:1 120lb Drum Grease Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydraulic Hand Pumps - 309328 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details