Mile-X Equipment, Inc. Samson 333 120 3:1 Stainless Steel Pump SAM333120

Description
Samson 333 120 3:1 Stainless Steel Pump PumpMaster 4, 3:1 Stainless Steel Pump Model 333 120 - 55 Gallon drum Double acting, medium pressure and high delivery air operated pumps manufactured in AISI 316 stainless steel. Pumps can be used in large systems that include pipelines and several outlets even with simultaneous operation. The air motor is divorced from the pump to avoid fluid contamination inside the motor, making this pump compatible with slightly corrosive, low viscosity fluids such as paint solvents, cleaning fluids, anti-freeze (glycol), detergents, grease removers, alcohols, turpentine, petrochemical products, anticorrosion products, light inks, lacquer, wood varnish, etc. Pumps include bung adapter and a 28" PVC suction tube for use with 55 gallon drums.
Description
Samson 333 120 3:1 Stainless Steel Pump PumpMaster 4, 3:1 Stainless Steel Pump Model 333 120 - 55 Gallon drum Double acting, medium pressure and high delivery air operated pumps manufactured in AISI 316 stainless steel. Pumps can be used in large systems that include pipelines and several outlets even with simultaneous operation. The air motor is divorced from the pump to avoid fluid contamination inside the motor, making this pump compatible with slightly corrosive, low viscosity fluids such as paint solvents, cleaning fluids, anti-freeze (glycol), detergents, grease removers, alcohols, turpentine, petrochemical products, anticorrosion products, light inks, lacquer, wood varnish, etc. Pumps include bung adapter and a 28" PVC suction tube for use with 55 gallon drums.

Suppliers

Company
Product
Description
Supplier Links
Samson 333 120 3:1 Stainless Steel Pump - SAM333120 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 333 120 3:1 Stainless Steel Pump
SAM333120
Samson 333 120 3:1 Stainless Steel Pump SAM333120
Samson 333 120 3:1 Stainless Steel Pump PumpMaster 4, 3:1 Stainless Steel Pump Model 333 120 - 55 Gallon drum Double acting, medium pressure and high delivery air operated pumps manufactured in AISI 316 stainless steel. Pumps can be used in large systems that include pipelines and several outlets even with simultaneous operation. The air motor is divorced from the pump to avoid fluid contamination inside the motor, making this pump compatible with slightly corrosive, low viscosity fluids such as paint solvents, cleaning fluids, anti-freeze (glycol), detergents, grease removers, alcohols, turpentine, petrochemical products, anticorrosion products, light inks, lacquer, wood varnish, etc. Pumps include bung adapter and a 28" PVC suction tube for use with 55 gallon drums.

Samson 333 120 3:1 Stainless Steel Pump

PumpMaster 4, 3:1 Stainless Steel Pump
Model 333 120 - 55 Gallon drum

Double acting, medium pressure and high delivery air operated pumps manufactured in AISI 316 stainless steel. Pumps can be used in large systems that include pipelines and several outlets even with simultaneous operation. The air motor is divorced from the pump to avoid fluid contamination inside the motor, making this pump compatible with slightly corrosive, low viscosity fluids such as paint solvents, cleaning fluids, anti-freeze (glycol), detergents, grease removers, alcohols, turpentine, petrochemical products, anticorrosion products, light inks, lacquer, wood varnish, etc.

Pumps include bung adapter and a 28" PVC suction tube for use with 55 gallon drums.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM333120
Product Name Samson 333 120 3:1 Stainless Steel Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details