Mile-X Equipment, Inc. JohnDow JDI-5DP 5-Gal Fluid Dispenser JOHJDI5DP

Description
JohnDow JDI-5DP 5-Gal Fluid Dispenser Features Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for synthetic oils, ATF, gear oils and other fluids Completely portable units operate inside or outside of service bays and includes a 10' hose and dispensing gun Can be used with meter gun for accurate measurement 5-gallon capacity steel tank 2" spout with cap for easy filling Air regulator and safety relief valve ensure proper pressurization 7" wheels for easy handling **Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!**
Description
JohnDow JDI-5DP 5-Gal Fluid Dispenser Features Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for synthetic oils, ATF, gear oils and other fluids Completely portable units operate inside or outside of service bays and includes a 10' hose and dispensing gun Can be used with meter gun for accurate measurement 5-gallon capacity steel tank 2" spout with cap for easy filling Air regulator and safety relief valve ensure proper pressurization 7" wheels for easy handling **Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!**

Suppliers

Company
Product
Description
Supplier Links
JohnDow JDI-5DP 5-Gal Fluid Dispenser - JOHJDI5DP - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow JDI-5DP 5-Gal Fluid Dispenser
JOHJDI5DP
JohnDow JDI-5DP 5-Gal Fluid Dispenser JOHJDI5DP
JohnDow JDI-5DP 5-Gal Fluid Dispenser Features Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for synthetic oils, ATF, gear oils and other fluids Completely portable units operate inside or outside of service bays and includes a 10' hose and dispensing gun Can be used with meter gun for accurate measurement 5-gallon capacity steel tank 2" spout with cap for easy filling Air regulator and safety relief valve ensure proper pressurization 7" wheels for easy handling **Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!**

JohnDow JDI-5DP 5-Gal Fluid Dispenser

Features

  • Sight tube shows fluid level
  • Air pressured dispensers eliminate the need for an air pump or hand pump
  • Great for synthetic oils, ATF, gear oils and other fluids
  • Completely portable units operate inside or outside of service bays and includes a 10' hose and dispensing gun
  • Can be used with meter gun for accurate measurement
  • 5-gallon capacity steel tank
  • 2" spout with cap for easy filling
  • Air regulator and safety relief valve ensure proper pressurization
  • 7" wheels for easy handling **Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!**
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number JOHJDI5DP
Product Name JohnDow JDI-5DP 5-Gal Fluid Dispenser
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 8170716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure -8.0 to 12.0 psi (-5.62 to 8.44 m of Water)
Liquid Flow 0.164 GPM (0.62 L/min)
Power Source 6 v
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details