Mile-X Equipment, Inc. OTC 4008 Two-Stage Hand Pump OTC4008

Description
OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0 to 200 PSI) to quickly move the ram piston to and from the work! Pumps have a built-in relief valve, pre-set at the factory for 10,000 PSI. Maximum handle effort is 90 lbs. Specifications: Maximum Pressure Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st stage 200 PSI 2nd stage 10,000 PSI 2 1/2 " 1/2” 1 1/2 “ 460cu. In. usable 3/8” NPTF No. 4008 -- Hydraulic hand pump with No. 9584 2-position, 3-way control valve (for operating single-acting rams), and No. 4006 BL2 2-gallon reservoir with legs. Wt., 50 lbs.
Description
OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0 to 200 PSI) to quickly move the ram piston to and from the work! Pumps have a built-in relief valve, pre-set at the factory for 10,000 PSI. Maximum handle effort is 90 lbs. Specifications: Maximum Pressure Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st stage 200 PSI 2nd stage 10,000 PSI 2 1/2 " 1/2” 1 1/2 “ 460cu. In. usable 3/8” NPTF No. 4008 -- Hydraulic hand pump with No. 9584 2-position, 3-way control valve (for operating single-acting rams), and No. 4006 BL2 2-gallon reservoir with legs. Wt., 50 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 4008 Two-Stage Hand Pump - OTC4008 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4008 Two-Stage Hand Pump
OTC4008
OTC 4008 Two-Stage Hand Pump OTC4008
OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0 to 200 PSI) to quickly move the ram piston to and from the work! Pumps have a built-in relief valve, pre-set at the factory for 10,000 PSI. Maximum handle effort is 90 lbs. Specifications: Maximum Pressure Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st stage 200 PSI 2nd stage 10,000 PSI 2 1/2 " 1/2” 1 1/2 “ 460cu. In. usable 3/8” NPTF No. 4008 -- Hydraulic hand pump with No. 9584 2-position, 3-way control valve (for operating single-acting rams), and No. 4006 BL2 2-gallon reservoir with legs. Wt., 50 lbs.

OTC 4008 Two-Stage Hand Pump

OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0 to 200 PSI) to quickly move the ram piston to and from the work! Pumps have a built-in relief valve, pre-set at the factory for 10,000 PSI. Maximum handle effort is 90 lbs.

Specifications:

Maximum Pressure

Piston Dia.

Piston Stroke

Reservoir Capacity

Oil Port

1st stage 200 PSI

2nd stage 10,000 PSI

2 1/2 "

1/2”

1 1/2 “ 460cu. In. usable 3/8” NPTF

No. 4008 -- Hydraulic hand pump with No. 9584 2-position, 3-way control valve (for operating single-acting rams), and No. 4006 BL2 2-gallon reservoir with legs. Wt., 50 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC4008
Product Name OTC 4008 Two-Stage Hand Pump
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details