Mile-X Equipment, Inc. Graco 647016 1040 1" Diaphragm Pump (120 psi) GRA647016

Description
Graco 647016 1040 1" Diaphragm Pump *** REPLACES MODEL 236265 *** 1 in Diaphragm Pump 1050A Aluminum/TPE (UL) Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense (with 50psi relief valve) Max. Air SCFM: 67 Air Inlet NPT: 1/2 Max. psi (bar): 125 (8.6) Fluid Inlet/Outlet: 1 Free Flow gpm (lpm): 50 (189) Air Valve Replacement Kit: 24B766 Kits (Seats, Balls, Diaphragms): 24B634 and 24B639
Description
Graco 647016 1040 1" Diaphragm Pump *** REPLACES MODEL 236265 *** 1 in Diaphragm Pump 1050A Aluminum/TPE (UL) Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense (with 50psi relief valve) Max. Air SCFM: 67 Air Inlet NPT: 1/2 Max. psi (bar): 125 (8.6) Fluid Inlet/Outlet: 1 Free Flow gpm (lpm): 50 (189) Air Valve Replacement Kit: 24B766 Kits (Seats, Balls, Diaphragms): 24B634 and 24B639

Suppliers

Company
Product
Description
Supplier Links
Graco 647016 1040 1
Coldwater, OH, USA
Graco 647016 1040 1" Diaphragm Pump (120 psi)
GRA647016
Graco 647016 1040 1" Diaphragm Pump (120 psi) GRA647016
Graco 647016 1040 1" Diaphragm Pump *** REPLACES MODEL 236265 *** 1 in Diaphragm Pump 1050A Aluminum/TPE (UL) Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense (with 50psi relief valve) Max. Air SCFM: 67 Air Inlet NPT: 1/2 Max. psi (bar): 125 (8.6) Fluid Inlet/Outlet: 1 Free Flow gpm (lpm): 50 (189) Air Valve Replacement Kit: 24B766 Kits (Seats, Balls, Diaphragms): 24B634 and 24B639

Graco 647016 1040 1" Diaphragm Pump

*** REPLACES MODEL 236265 ***

1 in Diaphragm Pump

1050A Aluminum/TPE (UL)

Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense (with 50psi relief valve)
Max. Air SCFM: 67
Air Inlet NPT: 1/2
Max. psi (bar): 125 (8.6)
Fluid Inlet/Outlet: 1
Free Flow gpm (lpm): 50 (189)

Air Valve Replacement Kit: 24B766

Kits (Seats, Balls, Diaphragms): 24B634 and 24B639

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA647016
Product Name Graco 647016 1040 1" Diaphragm Pump (120 psi)
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details