Mile-X Equipment, Inc. Graco 204254 5:1 55 Gallon Bung GRA204254

Description
Graco 204254 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments. Applications Fluid oil transfer to multiple metered dispense points Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have minimal wear due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining
Description
Graco 204254 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments. Applications Fluid oil transfer to multiple metered dispense points Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have minimal wear due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining

Suppliers

Company
Product
Description
Supplier Links
Graco 204254 5:1 55 Gallon Bung - GRA204254 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 204254 5:1 55 Gallon Bung
GRA204254
Graco 204254 5:1 55 Gallon Bung GRA204254
Graco 204254 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments. Applications Fluid oil transfer to multiple metered dispense points Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have minimal wear due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining

Graco 204254 Air Operated Piston Pump

Fire-Ball 300, 5:1 Pump

Fits 55 gallon bung mounted pump. Includes drop tube.

Perfect for high pressure fluid oil transfer in medium volume applications!

This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments.

Applications

Fluid oil transfer to multiple metered dispense points

Materials

  • Motor oil
  • Synthetic oil
  • Hydraulic oil
  • Gear oil
  • Automatic transmission fluid

Features

  • Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life
  • Few moving parts in the air motor assembly means less downtime and low repair cost
  • Displacement rods have minimal wear due to a proprietary Graco manufacturing process
  • Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing
  • Thick cast aluminum air motor housing offers unmatched durability

Typical Application

  • Medium to high volume lubricant transfer for multiple metered dispense points
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA204254
Product Name Graco 204254 5:1 55 Gallon Bung
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 7026898 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 11.0 psi (7.73 m of Water)
Liquid Flow 0.100 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details