Mile-X Equipment, Inc. AFF 8622A 50:1 Air-Operated Portable Grease Unit AFF8622A

Description
AFF 50:1 Air-Operated Grease Pump For use with 16-Gallon (120 lbs) Containers *** Please Note: Drum NOT Included *** Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level 13’ delivery hose 15.10” drum cover 14½” follower plate Control valve Includes Four Wheel Cart (as shown) Specifications: Ship Weight: 54 lbs. Click Here for the 8622A Grease Pump Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.
Description
AFF 50:1 Air-Operated Grease Pump For use with 16-Gallon (120 lbs) Containers *** Please Note: Drum NOT Included *** Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level 13’ delivery hose 15.10” drum cover 14½” follower plate Control valve Includes Four Wheel Cart (as shown) Specifications: Ship Weight: 54 lbs. Click Here for the 8622A Grease Pump Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Suppliers

Company
Product
Description
Supplier Links
AFF 8622A 50:1 Air-Operated Portable Grease Unit - AFF8622A - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 8622A 50:1 Air-Operated Portable Grease Unit
AFF8622A
AFF 8622A 50:1 Air-Operated Portable Grease Unit AFF8622A
AFF 50:1 Air-Operated Grease Pump For use with 16-Gallon (120 lbs) Containers *** Please Note: Drum NOT Included *** Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level 13’ delivery hose 15.10” drum cover 14½” follower plate Control valve Includes Four Wheel Cart (as shown) Specifications: Ship Weight: 54 lbs. Click Here for the 8622A Grease Pump Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

AFF 50:1 Air-Operated Grease Pump

For use with 16-Gallon (120 lbs) Containers

*** Please Note: Drum NOT Included ***

Features:

  • 50:1 pump
  • 70-115 PSI operating pressure
  • Pumps up to 1.76 lbs. per minute
  • 82 dB noise level
  • 13’ delivery hose
  • 15.10” drum cover
  • 14½” follower plate
  • Control valve
  • Includes Four Wheel Cart (as shown)

Specifications:

  • Ship Weight: 54 lbs.

Click Here for the 8622A Grease Pump Parts List

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number AFF8622A
Product Name AFF 8622A 50:1 Air-Operated Portable Grease Unit
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details