Mile-X Equipment, Inc. Datasheets for Drains and Drain Systems
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more
| Product Name | Notes |
|---|---|
| 25-Gallon Low-Profile Portable Oil Drain with 110v Electric Pump This Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank... | |
| This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank... | |
| AFF 24-Gallon Waste Oil Drain and Evacuator This AFF Waste Oil Drain and Evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. | |
| AFF 24-Gallon Waste Oil Drain and Pressurized Evacuator This AFF waste oil drain and pressurized evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial... | |
| Graco 218969 Rolling Used-Oil Receiver Used-Oil Handling Packages Oil Drains and Accessories Click herefor Shipping/Price Quote Specially designed for car and truck fast-lube facilities where speed and mobility are... | |
| Graco 224873 Wall-Mount Evacuation System Used-Oil Handling Packages Oil Drains and Accessories 224873 - Wall-Mounted Package Includes: 241906 - 716 (3/4 in) diaphragm pump 224835 - Wall bracket 240684 -... | |
| Graco 235346 Narrow Rolling Used-Oil Receiver Click here for Shipping/Price Quote Used-Oil Handling Oil Drains Specially designed for car and truck fast-lube facilities where speed and mobility are important. Adjustable... | |
| Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver Used-Oil Handling Packages Click herefor Shipping Quote! Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all... | |
| Graco 239301 16 gal (60 l) Used-Oil Receiver with drum Used-Oil Handling Drain Use with evacuation kit #240832. Instruction manual 306449. | |
| Graco 239302 16 gal (60 l) Used-Oil Receiver without drum Used-Oil Handling Drain 16 Gallon Used-Oil Receiver without drum. Instruction manual 306449. | |
| Graco 248632 Coolant King 26 Gal Used Anti-Freeze Recycler Click herefor Shipping Quote! Used-Oil Handling Packages Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware... | |
| Graco 24E166 Wall-Mount Evacuation System Used-Oil Evacuation with Air-Operated Diaphragm Pumps Wall-Mounted Packages 24E166 Includes: 647016 - 1050A (1 in) diaphragm pump 224835 - Wall bracket 240684 - Air installation... | |
| JohnDow JD-2436 "Big Mouth" Transmission Drain Pan Designed for long pan transmissions, catches all of the drainage during vehicle servicing Measures 37:l x 33"w x 7"h High impact polyethylene plastic... | |
| JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass... | |
| JohnDow JDI-17PK Pump Kit ** Actual Product May Vary From Image Shown 110V electric pump transfers fluid at 5 gpm 8' Evacuation hose Comes with everything needed to complete the... | |
| JohnDow JDI-17PLP 17 Gallon Low-Profile Poly Oil Drain Features 17-Gallon Capacity Made of High-Impact Polypropylene Lightweight and Resists Dents Perfect for Heavy-Duty Trucks or Low-Profile Specifications Ideal for Use with... | |
| JohnDow JDI-18DCP 18-Gal Poly Portable Oil Drain Features Red translucent poly tank allows for easy viewing of oil level 18" diameter funnel with strainer. 4" heavy-duty casters Evacuation spout and... | |
| JohnDow JDI-20COMBO 20-Gallon Fluid Evacuator& Oil Drain Will ship UPS/Fedex for one unit only! Multiple units must ship via truck! ** Actual Product May Vary From Image Shown Features Two... | |
| JohnDow JDI-20COMBO-B 20-Gallon Fluid Evacuator & Oil Drain w/ Bowl Oil drain may ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here... | |
| JohnDow JDI-20EV 20-Gallon Fluid Evacuator Features Hose guard keeps suction hose from crimping Includes 5 probes and VW, Mercedes and BMW adapters with storage tube 20-gallon steel tank 7' evacuation... | |
| JohnDow JDI-20EV-B 20-Gal Fluid Evacuator w/ Bowl **Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!** Same features as th JDI-6EV, except this unit includes a... | |
| JohnDow JDI-22DCX 22-Gallon Crew Chief Oil Change Station Portable ** Actual Product May Vary From Image Shown Oil drain ships by truck and extra shipping charges will apply to ship... | |
| JohnDow JDI-25HDC Waste Oil Tank Click here for shipping quote! Large, 25-gallon capacity steel tank16" diameter steel funnel with expanded metal screen Easily and quickly empties using regular shop air... | |
| JohnDow JDI-6EV 6-Gallon Fluid Evacuator Extract used oil and other fluids from any vehicle using these vacuum extraction systems. Great for carts, boats, motorcycles and small engines. Vacuum charged units... | |
| JohnDow JDI-8DCP 8 Gallon Poly Oil Drain Features Red translucent poly tank allows for easy viewing of oil level. 18" diameter funnel with strainer. 4" heavy-duty casters. Spout for evacuation. | |
| JohnDow JDI-AF10E 10-Gallon Low Profile Portable with Optional Electric Evacuation Pump Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here... | |
| JohnDow JDI-EK Air Evacuation Kit Features Coverts the JDI-LP4 into a self-evacuating kit. Using regular shop air, oil is easily transferred from the drain to the storage tank. Kit includes... | |
| JohnDow JDI-LP4 17-Gallon Low-Profile Portable Oil Drain w/Optional Self Evacuation Kit Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here... | |
| Ranger RD-20SE 20 Gallon Rolling Air Evacuation Oil Drain *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the... | |
| Samson 135 101 Waste Oil Drain This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Old... | |
| Samson 1352 Waste Oil Drain This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Heavy duty... | |
| Samson 372 301 Gravity Oil Drain (27 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping... | |
| Samson 372 400 Low Pressure Oil Drain (27 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for... | |
| Samson 373 301 Oil Drain (18 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! |