Mile-X Equipment, Inc. Samson 349 820 8:1 Pump for 16 Gal. Drum SAM349820

Description
Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity and may also be used for rustproofing applications. Typically used in workshops, service stations, fast lube centers, fleet maintenance, mining, agriculture, armed forces, construction, trains, etc. (Replaces Samson model 482) PumpMaster 4 8:1 16 gallon keg pump with bung adapter. Optional: Model 349 120 PumpMaster 4 8:1 ratio stub pump with bung adapter Model 349 220 PumpMaster 4 8:1 ratio pump for 55 gallon drum or 30" workbench tank. Includes bung adapter.
Description
Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity and may also be used for rustproofing applications. Typically used in workshops, service stations, fast lube centers, fleet maintenance, mining, agriculture, armed forces, construction, trains, etc. (Replaces Samson model 482) PumpMaster 4 8:1 16 gallon keg pump with bung adapter. Optional: Model 349 120 PumpMaster 4 8:1 ratio stub pump with bung adapter Model 349 220 PumpMaster 4 8:1 ratio pump for 55 gallon drum or 30" workbench tank. Includes bung adapter.

Suppliers

Company
Product
Description
Supplier Links
Samson 349 820 8:1 Pump for 16 Gal. Drum - SAM349820 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 349 820 8:1 Pump for 16 Gal. Drum
SAM349820
Samson 349 820 8:1 Pump for 16 Gal. Drum SAM349820
Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity and may also be used for rustproofing applications. Typically used in workshops, service stations, fast lube centers, fleet maintenance, mining, agriculture, armed forces, construction, trains, etc. (Replaces Samson model 482) PumpMaster 4 8:1 16 gallon keg pump with bung adapter. Optional: Model 349 120 PumpMaster 4 8:1 ratio stub pump with bung adapter Model 349 220 PumpMaster 4 8:1 ratio pump for 55 gallon drum or 30" workbench tank. Includes bung adapter.

Samson 349 820 8:1 16 Gallon Pump with Bung Adapter

PumpMaster 4 Oil Pump, Pressure Ratio 8:1

Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous use. Will pump all types of lubricants, even those of higher viscosity and may also be used for rustproofing applications.

Typically used in workshops, service stations, fast lube centers, fleet maintenance, mining, agriculture, armed forces, construction, trains, etc.

(Replaces Samson model 482)

PumpMaster 4 8:1 16 gallon keg pump with bung adapter.

Optional:
Model 349 120 PumpMaster 4 8:1 ratio stub pump with bung adapter
Model 349 220 PumpMaster 4 8:1 ratio pump for 55 gallon drum or 30" workbench tank. Includes bung adapter.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number SAM349820
Product Name Samson 349 820 8:1 Pump for 16 Gal. Drum
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details