Mile-X Equipment, Inc. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| CPS VP6S 6 CFM Vacuum Pump Multi-voltage operation - the vacuum pump can be quickly converted to 115 or 230-volt operation. Sure grip handle - ergonomically designed for portability. Solid... | |
| Robinair 15120A 10 CFM Vacuum Pump The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost. Ideal for larger system evacuation. | |
| Robinair 15150 1.5 CFM Vacuum Pump Features: Oil Fill Port - Makes adding oil simple since the port is accessible from the front of either side. The sight glass on... | |
| Robinair 15600 CoolTech VacuMaster High Performance Vacuum Pump-6 CFM The Robinair Advantage-Proven design for maximum performance. Thoroughly evacuate todays tighter systems with their increased sensitivity to contaminants. Iso-ValveTM isolates pump... | |
| Robinair 34970 Air-Vac for R-12 and R-134a Economical unit uses shop air to pull the system into vacuum and includes inlet fittings with 1/4" and 1/2" acme for R-12, R-22... |