Mile-X Equipment, Inc. OTC 1850 55 Ton Shop Press - Economy Hand Pump - FREE GOODS OTC1850

Description
This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Durable steel frame resists buckling and bending Hand-operated winch and cable mechanism adjusts lower press bolster Raise and lower bed easily on this tough, economical press that is ideal for pressing rear axle bearings, piston pins, and more Covered by OTC Lifetime Marathon Warranty Specifications: A: 70¾" B: 47½" C: 28" E: 6-1/8"–41-1/8" F: 5" G: 35" H: 7-1/16" J: 10" Floor Space: 55½" x 28" No. 1850 – 55-ton press. Includes No. 52457 hydraulic ram with 6¼" stroke; No. 4016 hydraulic hand pump; No. 9651 gauge; No. 9767 hose (¼" ID x 6'); and pump mounting bracket. Wt. 725 lbs.
Description
This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Durable steel frame resists buckling and bending Hand-operated winch and cable mechanism adjusts lower press bolster Raise and lower bed easily on this tough, economical press that is ideal for pressing rear axle bearings, piston pins, and more Covered by OTC Lifetime Marathon Warranty Specifications: A: 70¾" B: 47½" C: 28" E: 6-1/8"–41-1/8" F: 5" G: 35" H: 7-1/16" J: 10" Floor Space: 55½" x 28" No. 1850 – 55-ton press. Includes No. 52457 hydraulic ram with 6¼" stroke; No. 4016 hydraulic hand pump; No. 9651 gauge; No. 9767 hose (¼" ID x 6'); and pump mounting bracket. Wt. 725 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1850 55 Ton Shop Press - Economy Hand Pump - FREE GOODS - OTC1850 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1850 55 Ton Shop Press - Economy Hand Pump - FREE GOODS
OTC1850
OTC 1850 55 Ton Shop Press - Economy Hand Pump - FREE GOODS OTC1850
This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Durable steel frame resists buckling and bending Hand-operated winch and cable mechanism adjusts lower press bolster Raise and lower bed easily on this tough, economical press that is ideal for pressing rear axle bearings, piston pins, and more Covered by OTC Lifetime Marathon Warranty Specifications: A: 70¾" B: 47½" C: 28" E: 6-1/8"–41-1/8" F: 5" G: 35" H: 7-1/16" J: 10" Floor Space: 55½" x 28" No. 1850 – 55-ton press. Includes No. 52457 hydraulic ram with 6¼" stroke; No. 4016 hydraulic hand pump; No. 9651 gauge; No. 9767 hose (¼" ID x 6'); and pump mounting bracket. Wt. 725 lbs.

This item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Durable steel frame resists buckling and bending
  • Hand-operated winch and cable mechanism adjusts lower press bolster
  • Raise and lower bed easily on this tough, economical press that is ideal for pressing rear axle bearings, piston pins, and more
  • Covered by OTC Lifetime Marathon Warranty

Specifications:

  • A: 70¾"
  • B: 47½"
  • C: 28"
  • E: 6-1/8"–41-1/8"
  • F: 5"
  • G: 35"
  • H: 7-1/16"
  • J: 10"
  • Floor Space: 55½" x 28"

No. 1850 – 55-ton press. Includes No. 52457 hydraulic ram with 6¼" stroke; No. 4016 hydraulic hand pump; No. 9651 gauge; No. 9767 hose (¼" ID x 6'); and pump mounting bracket. Wt. 725 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC1850
Product Name OTC 1850 55 Ton Shop Press - Economy Hand Pump - FREE GOODS
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Central Heating Pumps - 2484948 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details