Mile-X Equipment, Inc. Graco 246907 3:1 55/275 Gallon Bung Mount Package GRA246907

Description
Graco 246907 Mini Fire-Ball 225, 3:1 Pump Package Air-Operated Piston Pump Fits 55 or 275 gallon bung mount package Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model 222063 Fluid Hose, 6 ft x 1/2 in (1.8 m x 12.7 mm) Air Hose, 6 ft x 3/8 in Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Typical Fluids Handled Petroleum and synthetic based oils
Description
Graco 246907 Mini Fire-Ball 225, 3:1 Pump Package Air-Operated Piston Pump Fits 55 or 275 gallon bung mount package Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model 222063 Fluid Hose, 6 ft x 1/2 in (1.8 m x 12.7 mm) Air Hose, 6 ft x 3/8 in Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Typical Fluids Handled Petroleum and synthetic based oils

Suppliers

Company
Product
Description
Supplier Links
Graco 246907 3:1 55/275 Gallon Bung Mount Package - GRA246907 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 246907 3:1 55/275 Gallon Bung Mount Package
GRA246907
Graco 246907 3:1 55/275 Gallon Bung Mount Package GRA246907
Graco 246907 Mini Fire-Ball 225, 3:1 Pump Package Air-Operated Piston Pump Fits 55 or 275 gallon bung mount package Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model 222063 Fluid Hose, 6 ft x 1/2 in (1.8 m x 12.7 mm) Air Hose, 6 ft x 3/8 in Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Typical Fluids Handled Petroleum and synthetic based oils

Graco 246907 Mini Fire-Ball 225, 3:1 Pump Package

Air-Operated Piston Pump

Fits 55 or 275 gallon bung mount package

Package Includes:

  • Fire-Ball 225 Bare Pump, Model 248097
  • Dispense/Hose Fitting Kit, Model 222063
  • Fluid Hose, 6 ft x 1/2 in (1.8 m x 12.7 mm)
  • Air Hose, 6 ft x 3/8 in
  • Instruction Manual

Features and Benefits

  • Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life
  • No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments
  • Double-acting pump provides reliable fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Open exhaust port provides continuous operation without icing

Typical Application

  • Medium to low volume and pressure lubricant transfer
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks

Typical Fluids Handled

  • Petroleum and synthetic based oils
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA246907
Product Name Graco 246907 3:1 55/275 Gallon Bung Mount Package
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details