Mile-X Equipment, Inc. AFF 8600A 50:1 Air-Operated Portable Grease Unit AFF8600A

Description
AFF 50:1 Air-Operated Portable Grease Units For Use With 5-Gallon (35 Lbs) Containers Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level Carrying handle 13' delivery hose 12.20" drum cover Control valve and 'Z' swivel Specifications: Ship Weight: 23 lbs. Click Here for the 8600A 35lb Grease Pump Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.
Description
AFF 50:1 Air-Operated Portable Grease Units For Use With 5-Gallon (35 Lbs) Containers Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level Carrying handle 13' delivery hose 12.20" drum cover Control valve and 'Z' swivel Specifications: Ship Weight: 23 lbs. Click Here for the 8600A 35lb Grease Pump Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Suppliers

Company
Product
Description
Supplier Links
AFF 8600A 50:1 Air-Operated Portable Grease Unit - AFF8600A - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 8600A 50:1 Air-Operated Portable Grease Unit
AFF8600A
AFF 8600A 50:1 Air-Operated Portable Grease Unit AFF8600A
AFF 50:1 Air-Operated Portable Grease Units For Use With 5-Gallon (35 Lbs) Containers Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level Carrying handle 13' delivery hose 12.20" drum cover Control valve and 'Z' swivel Specifications: Ship Weight: 23 lbs. Click Here for the 8600A 35lb Grease Pump Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

AFF 50:1 Air-Operated Portable Grease Units

For Use With 5-Gallon (35 Lbs) Containers

Features:

  • 50:1 pump
  • 70-115 PSI operating pressure
  • Pumps up to 1.76 lbs. per minute
  • 82 dB noise level
  • Carrying handle
  • 13' delivery hose
  • 12.20" drum cover
  • Control valve and 'Z' swivel

Specifications:

  • Ship Weight: 23 lbs.

Click Here for the 8600A 35lb Grease Pump Parts List

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number AFF8600A
Product Name AFF 8600A 50:1 Air-Operated Portable Grease Unit
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details