Mile-X Equipment, Inc. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| # Often, the biggest time-consuming part of dent removal is the removal and installation of interior panels and upholstery. This tool eliminates those steps. Simply drill a hole at the... | |
| * Removes and installs press-fit parts. * Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two 8012 adapters are required to... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single-stage hydraulic hand pump assembly 9650 Pressure gauge 9798 Hose... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Included: Hydraulics 4002 Single-stage hydraulic hand pump assembly 9650 Pressure gauge 9798 Hose... | |
| Features: Set contains everything needed to remove end bushing adapter plugs in 380 thru 440 series suspensions Plugs have to be removed prior to end bushing replacement Complete in a... | |
| Features: Set contains everything needed to remove end bushing adapter plugs used on 400 series and the larger 460–520 series suspensions The plugs have to be removed prior to end... | |
| Attachment clamps down into V-groove to distribute load . Use with Grip-O-Matic® pullers or Push-Pullers. Max Spread: 10" Min Spread: 1-5/8" Use with puller Nos . 1039, 1040, 1041, 1063,... | |
| Can be used with No. OTC-1123 bearing pulling attachment or No. OTC-679 pulley pulling attachment. May also be used with Nos. 1150, 1151, 1152, or 1153 internal pulling attachments. | |
| Designed to work with set Nos. 1200, 1202, and 1203, these removal plates fit the full spectrum of cylinder sleeve sizes. Determine engine bore size (“A” dimension) and O.D. of... | |
| Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications:... | |
| Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications:... | |
| Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25... | |
| OTC "GripLock" Puller Manufactured to our rigorous specifications to ensure the quality professionals expect from OTC Features: Pressure bearing yoke cap holds jaws in place for ease of set up... | |
| OTC 1021 1 Ton 3 Jaw Puller These pullers enable you to remove and install parts for fast, effective repairs. Features and Benefits: Forged From Quality Steel Heat Treated Subjected... | |
| OTC 1023 2 Ton 2/3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which... | |
| OTC 1024 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous... | |
| OTC 1025 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous... | |
| OTC 1026 5 Ton 2/3 Jaw Mechanical Grip-O-Matic Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected To Rigorous... | |
| OTC 1027 Mechanical 5 Ton 2/3 Grip-O-Matic Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected To Rigorous... | |
| OTC 1028 Differential Bearing Puller Features: For removing differential side carrier bearings on a wide variety of passenger cars and light trucks. Use with step plate adapters Nos. 8060, 8061,... | |
| OTC 1031 Differential Bearing Puller Features: For removing differential side carrier bearings on a wide variety of passenger cars and light trucks Use with step plate adapters Nos. 8060, 8061,... | |
| OTC 1035 7 Ton 2 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features and Benefits: Forged From Quality Steel Heat Treated Subjected To... | |
| OTC 1037 7 Ton 2/3 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests... | |
| OTC 1038 7 Ton 2/3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous... | |
| OTC 1039 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which... | |
| OTC 1040 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which... | |
| OTC 1041 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous... | |
| OTC 1042 13 Ton 2/3 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to... | |
| OTC 1043 17-1/2 Ton 2 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to... | |
| OTC 1045 17½ Ton 3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous... | |
| OTC 1046 17-1/2 Ton 3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which... | |
| OTC 1047 25 Ton 2 Jaw Mechanical Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to... | |
| OTC 1048 25 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous... | |
| OTC 1062 17-1/2 Ton Push Puller Can be used with Nos. 1124 and 1130 bearing pulling attachments or No. 680 pulley pulling attachment . May also be used with No. | |
| OTC 1063 17½ Ton Push Puller Can be used with Nos. 1124 and 1130 bearing pulling attachments or No. 680 pulley pulling attachment. May also be used with No. 1154... | |
| OTC 1064 17½ Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also... | |
| OTC 1065 17½ Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also... | |
| OTC 1066 17½ Ton 3 Jaw Push Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. | |
| OTC 1067 17-1/2 Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also... | |
| OTC 1070 30 Ton Hydraulic Push Puller Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two No. 8012 adapters are required... | |
| OTC 1071 30 Ton Hydraulic Push Puller Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two No. 8012 adapters are required... | |
| OTC 1072 30 Ton 2 Jaw Push Puller *** Actual Product May Differ From Image Shown *** Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw... | |
| OTC 1073 30 Ton 2 Jaw Hydraulic Grip-O-Matic Puller *** Actual Product May Differ From Image Shown *** Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or... | |
| OTC 1076 50 Ton Hydraulic Push Puller *** Actual Product May Differ From Image Shown *** Can be used with Nos. 1128 and 1129 bearing pulling attachments. Ends of legs... | |
| OTC 1101 15¾" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1102 11¾" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1103 4¾" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1104 16-1/2" Push-Puller extra legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1105 22½" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1106 9½" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1107 4½" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1108 30" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1109 8" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1110 18" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1111 28" Push-Puller extra legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1112 24" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1113 34" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing... | |
| OTC 1170 Pilot Bearing Puller These very versatile pullers are built specially for inside pulling jobs, and particularly for removing flywheel pilot bearings on automobiles, trucks, and tractors. Also very... | |
| OTC 1171 Pilot Bearing Puller These very versatile pullers are built specially for inside pulling jobs, and particularly for removing flywheel pilot bearings on automobiles, trucks, and tractors. Also very... | |
| OTC 1172 Pilot Bearing Puller These very versatile pullers are built specially for inside pulling jobs, and particularly for removing flywheel pilot bearings on automobiles, trucks, and tractors. Also very... | |
| OTC 1173 Slide Hammer Puller Ideal for pulling jobs in very close quarters, as in removal of small-bore bushings, bearings, oil seals, etc. Internal pulling attachment has a jaw spread... | |
| OTC 1176 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller... | |
| OTC 1177 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller... | |
| OTC 1180 10 Ton H/D Push-Puller Set Contains three popular OTC bar-type pullers in one versatile set, packed in a handy plastic storage case. Tools included permit damage-free pulling of... | |
| OTC 1181 Multipurpose Puller Set This assortment of puller tools gives you a wide range of job versatility. You get a 5 lb. slide hammer puller, hub puller, two sizes... | |
| OTC 1182 Lock-on, Jaw-Type Puller Set Components can be assembled to create several versatile puller versions for both internal and external pulling tasks. The puller head is turned to securely... | |
| OTC 1184 Cone-Type Puller 2/3 Way Set Reversible jaws permit handling of both internal and external pulling jobs. The 2-way/3-way head permits assembly of puller to suit the job at... | |
| OTC 1203 17-1/2 Ton Sleeve Puller Set *** Actual Product May Differ From Image Shown *** Removes and installs sleeves of many makes and models of trucks, buses, and tractors. | |
| OTC 1246 Sleeve Puller Plate 5-1/8" *** Actual Product May Differ From Image Shown *** Designed to work with set Nos. 1200, 1202, and 1203, these removal plates fit the... | |
| OTC 1675 13 Ton Puller Set This versatile 13-ton capacity puller set removes gears, bearings, shafts, pinions, bearing outer races, and other tightly fitted parts. The set includes a Push-Puller,... | |
| OTC 1676 Strong Box Puller Set Here's a set of pullers that give you almost unheard of versatility. You get eight pullers, five attachments, and extra puller jaws. They enable... | |
| OTC 1677 17-1/2 Ton Puller Set This puller set gives you the versatility you want and the tonnage capacity you need to tackle parts removal and installation on many models... | |
| OTC 1680 17-1/2 Ton Hydraulic Puller Set *** Actual Product May Vary From Image Shown *** This Item ships by truck and extra shipping charges will apply to ship to... | |
| OTC 1683 17-1/2 & 50 Ton Hydraulic Puller Set *** Actual Product May Vary From Image Shown *** This Item ships by truck and extra shipping charges will apply to... | |
| OTC 1688 17-1/2 Ton Hydraulic Puller Set Includes: Hydraulics 4002 Single stage hydraulic hand pump assembly 4120 17½ ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767... | |
| OTC 1690 50 Ton Hydraulic Puller Set These OTC tools ship by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single stage... | |
| OTC 4518 5 Ton Puller/Separator This combination set includes out two most popular bearing "splitters" (2" and 3"), four sets of hex push-puller legs, and a bar-type puller head with... | |
| OTC 4520 Differential Side Bearing Puller. Use to remove differential side carrier bearing. Works on a wide variety of cars and light-duty trucks. Includes four step plate adapters to fit... | |
| OTC 4529 Power Steering/Alternator Puller & Installer Properly replaces pressed-on power steering and alternator pulleys on Ford, Chrysler, and late GM engines. Housed in a blow-molded plastic storage case. No. | |
| OTC 4531 Harmonic Balancer Puller & Installer For easy removal of most harmonic balancers and drive pulleys which are press-fitted onto the crankshaft. A bearing-centered circular 2/3-way puller flange and... | |
| OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes... | |
| OTC 4536 A/C Clutch Pulley Puller Set For removal of stubborn air conditioning clutch pulleys. Also used on many alternator, generator, power steering, and crankshaft pulleys, harmonic balancers, and fiber... | |
| OTC 4581 Slide Hammer Blind Hole Puller For pulling jobs requiring an internal pull. Set includes four collets, which fit a wide range of applications. Select the appropriate sized collet... | |
| OTC 5040 Cummins Fuel Injector Puller/Installer This is our best tool for removing or installing fuel injectors on Cummins L10 and N14 Celect electronically controlled engines. The large slide hammer... | |
| OTC 5042 Cummins Injector Puller This helpful puller will handle a variety of injectors found in Cummins engines: mechanical L-10, PDT, and PTD top-stop 855NH. Its two-jaw design firmly grips... | |
| OTC 5048 1-1/4" Pilot Bearing Puller 1-1/4" These tools make quick work of pulling stubborn, rusted pilot bearings. No. 5048 fits 1-1/4" I.D. bearings, and No. 5049 fits 1" bearings. | |
| OTC 5049 1" Pilot Bearing Puller These tools make quick work of pulling stubborn, rusted pilot bearings. No. 5048 fits 1-1/4" I.D. bearings, and No. 5049 fits 1" I.D. bearings. | |
| OTC 5051 Bearing Puller Set When teamed with our No. 7070A puller, this puller set will remove front and rear countershaft bearings from the main case of Eaton, Fuller, 2... | |
| OTC 5055 Manual Slack Adjust Puller These pullers will yank even the most corroded slack adjuster off the S-cam-- and do so in just a fraction of the time needed... | |
| OTC 5056 Automatic Slack Adjust Puller These pullers will yank even the most corroded slack adjuster off the S-cam-- and do so in just a fraction of the time needed... | |
| OTC 5071 Cummins Water Pump Puller This heavy-duty tool is designed to remove or install water pump pulleys on Cummins L10 and M11 engines, 1991 and newer. The installer has... | |
| OTC 522 Gear and Pulley Puller Using this tool, you can easily remove a wide range of gears, pulleys, or other parts that have tapped holes. The puller will spread... | |
| OTC 525 Flange Type Puller Set Two specialty pullers in one box. You get a flange-type puller for removal of harmonic balancers, timing gears, and other parts with two or... | |
| OTC 6284 Chrysler Dampener Puller Includes No. 6267 puller, which removes the harmonic balancer from the crankshaft; and No. 6495 holding tool, which holds the harmonic balancer when tightening or... | |
| OTC 6298 Front Hub Installer/Puller Here are three tools that make front hub service easier. The universal puller removes front hubs from most FWD cars without damaging wheel bearings. The... | |
| OTC 6496 Close Quarters Pitman Arm Puller Labor intensive removal of steering sector not necessary. Compact design allows easy access tot he Pitman arm. Works on most domestic SUVs and... | |
| OTC 6540 Rear Axle Bearing Puller Set Set contains slide hammer and popular attachments needed for servicing flange-type, floating rear axle bearings and seals in most late model, rear-wheel drive... | |
| OTC 6575-1 – Hub Grappler™ Puller The Hub Grappler Kit is the complete solution for servicing wheel hubs and bearings on the vehicle without removing the steeringcomponents or knuckle. This... | |
| OTC 7-Ton Bearing and Puller Set Features: Offers a bearing/pulley tool solution featuring a classic "H" Bar style puller block accommodating 7" to 11" application spread Comes with 2 sets... | |
| OTC 7121 Pencil Nozzle Puller We've designed this puller to remove the pencil-type fuel injector nozzles used in many agricultural and construction engines. The slide hammer action gives a straight,... | |
| OTC 7310A Pitman Arm Puller This puller is designed for the toughest Pitman arm jobs. They're adjustable and have rugged forged jaws shaped to fit the job. Two clamp bolts... | |
| OTC 7311A Pitman Arm Puller -Adjustable with special replaceable forged jaws. -Two clamp bolts lock jaws on Pitman arm. -Can perform other pulling jobs. -Services cars and light trucks to... | |
| OTC 7319 Pilot Bearing Puller Pilot bearing puller. Capacity: 7/8" to 2". I.D. reach: 1". Wt., 3 Ibs., 8 oz. Designed to pully flywheel pilot bearings in close quarters where... | |
| OTC 7374 Axle Puller This puller will enable you to remove flange-type rear axles from most late model cars and light trucks. It works on axles having bolts and studs... | |
| OTC 7394 Hub Puller With its adjustable sliding arms, this puller makes wheel-hub removal quick, easy and damage free. It has maximum bolt circle of 7 1/2 “. | |
| OTC 7454 Nozzle Puller For use on Navistar diesel fuel injectors on DT 466 and 9 liter V-8 engines. The puller nut threads directly onto the fuel supply fitting of... | |
| OTC 7790 Cap Screw Puller Versatile puller capable of removing a wide variety of components having tapped pulling holes, including harmonic balancers, gears, crankshaft pulleys, etc. *Capable of handling 2-... | |
| OTC 7792 Rear Axle Puller Set The tools you need for flange-type rear axle and bearing removal on most late model passenger cars and light trucks. Set includes the No. | |
| OTC 8-Way Slide Hammer Puller Set Features: Use for 2/3-way internal or external jobs Comes neatly packaged in a handy storage case Includes: Dent Puller Internal/External Pulling Jaws Puller Hook... | |
| OTC 9-Way Slide Hammer Puller Set Features: Pulls flange type rear axles and most front wheel drive hubs Internal and external jaws provide a variety of combinations to pull bearings,... | |
| OTC 938 17-1/2 Ton Push-Puller Features: * Removes and installs press-fit parts. * Can be used with Nos. 1124 and 1130 bearing pulling attachments, or Nos. 679 and 680 pulley... | |
| OTC Balancer Puller Kit Features: Allows for pulling from tapped holes in the balancer, or from the outside diameter Protects from installing bolts too deep and wrecking sensors Can be... | |
| OTC Bar-Type Puller/Bearing Separator Set Features: Includes a Bearing Splitter with 4" capacity, two sets of hex push puller legs, a 8" bar type puller head mated with a custom... | |
| OTC Brake Drum and Rotor Puller Features: Handles large components such as brake drums, rotors, drive gears, flywheels, and pulleys One person can easily set the tool in place and... | |
| OTC Flywheel Puller Set Developed for many small engines in the ATV and Motorcycle service markets. These tools are machined from high quality tool grade steel and are packaged in... | |
| OTC GM Crankshaft Balancer Puller Kit and Adapter Set Features: Everything you need to pull harmonic balancers having three tapped holes. Shoulder bolts are designed to prevent them from being... | |
| OTC Heavy-Duty U-Joint Puller The ideal tool for disassembling drivelines. Features: May be used with up to a one-inch impact wrench Quickly and easily removes sealed U-joint cups without the... | |
| Posi-Lock PM4 Manual Puller Set The POSI LOCK line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. With POSI LOCK, its strictly a... | |
| Posi-Lock PM4S Manual Puller Set The POSI LOCK line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. With POSI LOCK, its strictly a... | |
| Posi-Lock PMW Manual Puller Set Posi Lock PMW Kit Includes: 1-Model 102 (3 Jaw 2.25" 1 ton) 1-Model 202 (2 Jaw 2.25" 1 ton) 1-Model 103 (3 Jaw 3" 2... | |
| Posi-Lock TJ-1 Transmission Bearing Puller Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow... | |
| Posi-Lock TJ-2 Transmission Bearing Puller Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow... | |
| Posi-Lock TK107 Internal External Puller Set 4 in 1 Puller Set Redesigned patented steel safety Cage® houses both internal and external jaws by simply removing the ball lock pins, giving... | |
| Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank,... | |
| Removes and installs sleeves of many makes and models of trucks, buses, and tractors. Set Consists Of: 37592 – Three-Way Head 33769 – Screw Extension 302482 – Speed Nut 302340... | |
| These sets work on a wide array of truck, bus, and tractor engines, as well as those in other vehicles. They'll handle wet and dry sleeves – and you won't... | |
| This tool will remove cylinder sleeves faster than ordinary pullers because it requires very little setup time. Cone adjustment positions the puller jaws quickly, locking bar is tightened. To aid... | |
| This useful set contains OTC's popular No. 1176 reversible-jaw slide hammer puller, plus an assortment of special jaws and adapters. You get all the versatility of the No. 1176 (described... | |
| Tiger Tool 10102 U Joint Puller for U Joint Replacement Severe duty U-Joint Puller, engineered for use with up to a one-inch impact wrench. Fits all heavy-duty truck drivelines. The... | |
| Tiger Tool 10104 U Joint Tool U-Joint Puller designed to fit drivelines 1500 series and under, on intermediate trucks, school buses, farm, and light industrial vehicles. Removes sealed u-joint cups... | |
| Tiger Tool 10385 Pitman Arm Puller The Tiger Pitman Arm Puller is designed to remove pitman arms on virtually all heavy-duty trucks. May be used with up to a 3/4... | |
| Tiger Tool 10388 Intermediate Pitman Puller Features: Designed for intermediate trucks, school buses, delivery trucks and other vehicles with a nut release Pitman arm. No torching or hammering required with... | |
| Tiger Tool 10406 Slack Adjuster Puller Slack Adjuster Puller for all makes and models of manual slack adjusters. Fits virtually all makes and models of manual type slack adjusters. Features:... | |
| Tiger Tool 10407 Rockwell Slack Adjust Puller Slack Adjuster Puller for Rockwell self-adjusting slack adjusters. Fits virtually all Rockwell self-adjusting slack adjusters. Features: High strength ADI and steel castings. CNC... | |
| Tiger Tool 10409 Slack Adjust Puller Slack Adjuster Puller for Gunite, Brunner and Bendix self-adjusting slack adjusters. Fits virtually all Gunite, Brunner, and Bendix self-adjusting slack adjusters. Features: High strength... | |
| Tiger Tool 10410 Slack Adjust Puller New, multi-adjustable slack adjuster puller for Haldex slack adjusters. New and improved design accomodates the removal of virtually all Haldex self-adjusting slack adjusters including,... | |
| Tiger Tool 10803 Yoke Puller The Tiger Yoke Puller simplifies and expedites the removal of heavy-duty yokes on driveshafts, transmissions and rear-end differentials without damage to yokes or other components. | |
| Tiger Tool 11001 Axle Shaft Puller Any mechanic will tell you that the removal of drive-axles is usually difficult, time consuming, and often dangerous. Features: Works on all medium to... | |
| Tiger Tool 20387 Pitman Arm Puller Kit This kit is a must have for any mechanic or shop servicing steering boxes. The Tiger 20387 Pitman Arm Service Kit combines the... | |
| OTC 7318 Pilot Bearing Puller Designed to pull flywheel pilot bearings in close quarters where a slide hammer cannot be used. Operates on many models with engine chassis. -Capacity: 1/2” | |
| OTC 7948 Slide Hammer Puller Set One of our most popular slide hammer puller sets-the Silver Slapper Plus-now comes packaged in a convenient plastic, blow molded carrying/storage case. Kit Includes:... | |
| Removes rusted and seized bushing before resetting the caster/camber and easily pulls most aftermarket and OE bushings on Ford 4WD vehicles. It's the only tool available that works on any... | |
| 4002 Single stage hydraulic hand pump assembly 4121 30 ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767 Hydraulic hose – 6 foot 9798 Hose half coupler... |