Mile-X Equipment, Inc. Norco 910019B 10,000 psi Electro/Hyd Pump "Z" Series NOR910019B

Description
NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort. FEATURES Two-speed design reduces cycle times for improved productivity. Single-phase 115 VAC, 1 hp induction motor will start at full load and stand up to continuous duty applications. Requires a steady power supply. 10 foot pendant controls the motor operation. Manual advance/retract valve control for single-acting cylinders. LCD display provides a number of diagnostic and readout capabilities. NOTE: All electrical motors are warranted against defects in material and workmanship for one year from the date of end user’s purchase
Description
NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort. FEATURES Two-speed design reduces cycle times for improved productivity. Single-phase 115 VAC, 1 hp induction motor will start at full load and stand up to continuous duty applications. Requires a steady power supply. 10 foot pendant controls the motor operation. Manual advance/retract valve control for single-acting cylinders. LCD display provides a number of diagnostic and readout capabilities. NOTE: All electrical motors are warranted against defects in material and workmanship for one year from the date of end user’s purchase

Suppliers

Company
Product
Description
Supplier Links
Norco 910019B 10,000 psi Electro/Hyd Pump
Coldwater, OH, USA
Norco 910019B 10,000 psi Electro/Hyd Pump "Z" Series
NOR910019B
Norco 910019B 10,000 psi Electro/Hyd Pump "Z" Series NOR910019B
NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort. FEATURES Two-speed design reduces cycle times for improved productivity. Single-phase 115 VAC, 1 hp induction motor will start at full load and stand up to continuous duty applications. Requires a steady power supply. 10 foot pendant controls the motor operation. Manual advance/retract valve control for single-acting cylinders. LCD display provides a number of diagnostic and readout capabilities. NOTE: All electrical motors are warranted against defects in material and workmanship for one year from the date of end user’s purchase

NORCO 910019B Electro/Hydraulic Pump - 10,000 psi

"Z" Series

INTENDED USE

For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort.

FEATURES

  • Two-speed design reduces cycle times for improved productivity.
  • Single-phase 115 VAC, 1 hp induction motor will start at full load and stand up to continuous duty applications. Requires a steady power supply.
  • 10 foot pendant controls the motor operation.
  • Manual advance/retract valve control for single-acting cylinders.
  • LCD display provides a number of diagnostic and readout capabilities.

NOTE: All electrical motors are warranted against defects in material and workmanship for one year from the date of end user’s purchase

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number NOR910019B
Product Name Norco 910019B 10,000 psi Electro/Hyd Pump "Z" Series
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details