Mile-X Equipment, Inc. Graco 248097 3:1 Bare Pump GRA248097

Description
Graco 248097 Mini Fire-Ball 225, 3:1 Pump Air-Operated Piston Pump Fits 16, 55, & 275 gal containers Features & Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils
Description
Graco 248097 Mini Fire-Ball 225, 3:1 Pump Air-Operated Piston Pump Fits 16, 55, & 275 gal containers Features & Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Suppliers

Company
Product
Description
Supplier Links
Graco 248097 3:1 Bare Pump - GRA248097 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 248097 3:1 Bare Pump
GRA248097
Graco 248097 3:1 Bare Pump GRA248097
Graco 248097 Mini Fire-Ball 225, 3:1 Pump Air-Operated Piston Pump Fits 16, 55, & 275 gal containers Features & Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Graco 248097 Mini Fire-Ball 225, 3:1 Pump

Air-Operated Piston Pump

Fits 16, 55, & 275 gal containers


Features & Benefits

  • Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life
  • No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments
  • Double-acting pump provides reliable fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Open exhaust port provides continuous operation without icing

Typical Application

  • Medium to low volume and pressure lubricant transfer
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Petroleum and synthetic based oils
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA248097
Product Name Graco 248097 3:1 Bare Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Hydraulic Hand Pumps - 672425 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details