Mile-X Equipment, Inc. Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| 1000/1200 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed... | |
| 1500/1800 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed... | |
| 1500/1800 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed... | |
| 208-230/460 Volt, 1500/1800 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety... | |
| 208-230/460 Volt, 3000/3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety... | |
| 3000/3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed... | |
| 3000/3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed... | |
| /4 HP 1-Speed Polishing Motor 115V/230V Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with... | |
| Baldor 340 Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord... | |
| Baldor 342 Grinder/Buffer Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot... | |
| Baldor 353T 1/4 HP 2-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are... | |
| Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are... | |
| Baldor 380WCT 1/3 HP 2-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are... | |
| Baldor LPL50 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are... | |
| Baldor Buffer ¾ HP, 1 PH, 115/230 Volt, 1800 RPM Baldor Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of... | |
| Baldor Buffer ¾ HP, 1 PH, 115/230 Volt, 3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator... | |
| Baldor Buffer 1 HP, 1 PH, 115/230 Volt, 1800 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator... | |
| Baldor Buffer 1½ HP, 1 PH, 115/230 Volt, 3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator... | |
| Baldor Buffer 1½ HP, 3 PH, 208-230/460 Volt, 1500/1800 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator... | |
| Baldor Buffer 1½ HP, 3 PH, 208-230/460Volt, 3000/3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the... | |
| Baldor Buffer 1/3 HP, 1 PH, 115 Volt, 3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator... | |
| Baldor Buffer 2 HP, 1 PH, 115/230 Volt, 1800 RPM This item ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the... | |
| Baldor Buffer 2 HP, 1 PH, 3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential... |