Mile-X Equipment, Inc. Graco 225852 5:1 Universal Package GRA225852

Description
Graco 225852 Fire-Ball 300 5:1 Pump Package Universal Package Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils
Description
Graco 225852 Fire-Ball 300 5:1 Pump Package Universal Package Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Suppliers

Company
Product
Description
Supplier Links
Graco 225852 5:1 Universal Package - GRA225852 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 225852 5:1 Universal Package
GRA225852
Graco 225852 5:1 Universal Package GRA225852
Graco 225852 Fire-Ball 300 5:1 Pump Package Universal Package Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Graco 225852 Fire-Ball 300 5:1 Pump Package

Universal Package

Kit Includes:

  • Pump, Model 203872
  • Dispense/Hose Fitting Kit, Model 237075
  • Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm)
  • Air Regulator, Model 224512
  • Cover, Model 204574
  • Caster Base, Model 203622
  • Instruction Manual

Features and Benefits

  • Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life
  • No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments
  • Double-acting pump provides reliable fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Open exhaust port provides continuous operation without icing

Typical Application

  • Medium to high volume lubricant transfer for multiple metered dispense points
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Petroleum and synthetic based oils
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA225852
Product Name Graco 225852 5:1 Universal Package
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details