Mile-X Equipment, Inc. OTC 4021 Air/Hydraulic Pump w/Remote Control Actuator OTC4021

Description
OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They can be used with a variety of rams, presses, and hydraulic pullers operating at up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a twostage release mechanism gives fast or metered ram return while reducing hydraulic shock. No. 4021 – Air/hydraulic pump with a remote control actuator, 15 t. cord. Develops 10,000 PSI at 100 PSI air pressure. 3/8" NPTF oil port. 105 cu. in. capacity plastic reservoir. Wt., 19 lbs., 3 oz.
Description
OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They can be used with a variety of rams, presses, and hydraulic pullers operating at up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a twostage release mechanism gives fast or metered ram return while reducing hydraulic shock. No. 4021 – Air/hydraulic pump with a remote control actuator, 15 t. cord. Develops 10,000 PSI at 100 PSI air pressure. 3/8" NPTF oil port. 105 cu. in. capacity plastic reservoir. Wt., 19 lbs., 3 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 4021 Air/Hydraulic Pump w/Remote Control Actuator - OTC4021 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4021 Air/Hydraulic Pump w/Remote Control Actuator
OTC4021
OTC 4021 Air/Hydraulic Pump w/Remote Control Actuator OTC4021
OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They can be used with a variety of rams, presses, and hydraulic pullers operating at up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a twostage release mechanism gives fast or metered ram return while reducing hydraulic shock. No. 4021 – Air/hydraulic pump with a remote control actuator, 15 t. cord. Develops 10,000 PSI at 100 PSI air pressure. 3/8" NPTF oil port. 105 cu. in. capacity plastic reservoir. Wt., 19 lbs., 3 oz.

OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator

With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They can be used with a variety of rams, presses, and hydraulic pullers operating at up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a twostage release mechanism gives fast or metered ram return while reducing hydraulic shock.

No. 4021 – Air/hydraulic pump with a remote control actuator, 15 t. cord. Develops 10,000 PSI at 100 PSI air pressure. 3/8" NPTF oil port. 105 cu. in. capacity plastic reservoir. Wt., 19 lbs., 3 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC4021
Product Name OTC 4021 Air/Hydraulic Pump w/Remote Control Actuator
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details