Mile-X Equipment, Inc. Datasheets for Diaphragm Pumps
Diaphragm pumps use a diaphragm that moves back and forth to transport liquids from one place to another.
Diaphragm Pumps: Learn more
| Product Name | Notes |
|---|---|
| 241906 - 515/716 3/4" Diaphragm Pump Aluminium/Buna N Diaphragm Transfer Pumps | |
| Body materials (wetted): Polypropylene Diaphragm / ball material: Nitrile Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m:... | |
| Body materials (wetted): Polypropylene Diaphragm / ball material: Polyurethane Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m:... | |
| ARO 666100-3C9-C 1" Diaphragm Pump Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel ,... | |
| Graco 243669 515/716 3/4" Diaphragm Pump Acetal/Buna Dual Inlet Diaphragm Transfer Pumps | |
| Graco 647016 1040 1" Diaphragm Pump *** REPLACES MODEL 236265 *** 1 in Diaphragm Pump 1050A Aluminum/TPE (UL) Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense... | |
| Graco 647648 1050A 1" Diaphragm Pump Aluminium/Hytrel (UL) Body/Diaphragm Description Part # Typical Application Max. Air SCFM Air Inlet NPT Max. psi (bar) Fluid Inlet/Outlet Free Flow gpm (lpm) Air... |