Mile-X Equipment, Inc. OTC 4004 2-speed Hydraulic Hand Pump OTC4004

Description
OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which 20 cu. in. of usable oil is adequate. Specifications: Maximum operating pressure 10,000 PSI Volume per stroke (first stage) .305 cu. in. Volume per stroke (second stage) .091 cu. in. Reservoir capacity 24.4 cu. in. Oil port 3/8" NPT
Description
OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which 20 cu. in. of usable oil is adequate. Specifications: Maximum operating pressure 10,000 PSI Volume per stroke (first stage) .305 cu. in. Volume per stroke (second stage) .091 cu. in. Reservoir capacity 24.4 cu. in. Oil port 3/8" NPT

Suppliers

Company
Product
Description
Supplier Links
OTC 4004 2-speed Hydraulic Hand Pump - OTC4004 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4004 2-speed Hydraulic Hand Pump
OTC4004
OTC 4004 2-speed Hydraulic Hand Pump OTC4004
OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which 20 cu. in. of usable oil is adequate. Specifications: Maximum operating pressure 10,000 PSI Volume per stroke (first stage) .305 cu. in. Volume per stroke (second stage) .091 cu. in. Reservoir capacity 24.4 cu. in. Oil port 3/8" NPT

OTC 2-speed Hydraulic Hand Pump

Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which 20 cu. in. of usable oil is adequate.

Specifications:

  • Maximum operating pressure 10,000 PSI
  • Volume per stroke (first stage) .305 cu. in.
  • Volume per stroke (second stage) .091 cu. in.
  • Reservoir capacity 24.4 cu. in.
  • Oil port 3/8" NPT
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC4004
Product Name OTC 4004 2-speed Hydraulic Hand Pump
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details