Mile-X Equipment, Inc. Graco 246913 50:1 35-70 lb Grease Pump Package w/Cart GRA246913

Description
Graco 246913 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps Fits a 35-70 lb Cart-Mounted Pail Dispenser Package includes: Pump - Model 246909 Container - Model 204134 Follower Plate - For 35 lb pail order Model 220653 or for 70 lb pail order Model 220654 Dispense Kit - Model 236058 Fluid Hose - 12 ft x 1/4 in (3.7 m x 6.4 mm) Cover - Model 204574 Cart - Model 203650 Instruction Manual Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage with stands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2
Description
Graco 246913 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps Fits a 35-70 lb Cart-Mounted Pail Dispenser Package includes: Pump - Model 246909 Container - Model 204134 Follower Plate - For 35 lb pail order Model 220653 or for 70 lb pail order Model 220654 Dispense Kit - Model 236058 Fluid Hose - 12 ft x 1/4 in (3.7 m x 6.4 mm) Cover - Model 204574 Cart - Model 203650 Instruction Manual Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage with stands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 246913 50:1 35-70 lb Grease Pump Package w/Cart - GRA246913 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 246913 50:1 35-70 lb Grease Pump Package w/Cart
GRA246913
Graco 246913 50:1 35-70 lb Grease Pump Package w/Cart GRA246913
Graco 246913 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps Fits a 35-70 lb Cart-Mounted Pail Dispenser Package includes: Pump - Model 246909 Container - Model 204134 Follower Plate - For 35 lb pail order Model 220653 or for 70 lb pail order Model 220654 Dispense Kit - Model 236058 Fluid Hose - 12 ft x 1/4 in (3.7 m x 6.4 mm) Cover - Model 204574 Cart - Model 203650 Instruction Manual Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage with stands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2

Graco 246913 Mini Fire-Ball 225, 50:1 Package

Air-Operated Piston Pumps

Fits a 35-70 lb Cart-Mounted Pail Dispenser

Package includes:

  • Pump - Model 246909
  • Container - Model 204134
  • Follower Plate - For 35 lb pail order Model 220653 or for 70 lb pail order Model 220654
  • Dispense Kit - Model 236058
  • Fluid Hose - 12 ft x 1/4 in (3.7 m x 6.4 mm)
  • Cover - Model 204574
  • Cart - Model 203650
  • Instruction Manual

Features and Benefits

  • Non-corrosive air motor design for long life
  • Double-acting pump ensures smooth fluid flow
  • Robust grease inlet cage with stands the most abusive handling

Typical Application

  • High pressure, low volume grease dispense
  • Automotive dealerships
  • Fast lube centers
  • Service shops

Typical Fluids Handled

  • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA246913
Product Name Graco 246913 50:1 35-70 lb Grease Pump Package w/Cart
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details